Linx Technologies RF and Wireless - RF Receivers RXM-GNSS-GM-T

Description
Win Source Part Number: 1349708-RXM-GNSS-GM- T Category: RF and Wireless - RF Receivers Series: GM Package: Tape & Reel Applications: Fleet Management, Location, Navigation, Tracking Standard Package: 1,000 Frequency: 1.575GHz, 1.602GHz Data Interface: UART Sensitivity: -161dB Modulation or Protocol: GNSS, GPS Current - Receiving: 16mA Antenna Connector: PCB, Surface Mount Voltage - Supply: 3V ~ 4.3V Mounting Type: Surface Mount Package / Case: 20-SMD Module Supplier Device Package: Module Temperature Range - Operating: -40°C ~ 85°C ECCN: 7A994 Fake Threat In the Open Market: 53 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8526.91.0020 Mfr: Linx Technologies Inc. Base Product Number: RXM-GNSS
Request a Quote Datasheet
Description
Win Source Part Number: 1349708-RXM-GNSS-GM- T Category: RF and Wireless - RF Receivers Series: GM Package: Tape & Reel Applications: Fleet Management, Location, Navigation, Tracking Standard Package: 1,000 Frequency: 1.575GHz, 1.602GHz Data Interface: UART Sensitivity: -161dB Modulation or Protocol: GNSS, GPS Current - Receiving: 16mA Antenna Connector: PCB, Surface Mount Voltage - Supply: 3V ~ 4.3V Mounting Type: Surface Mount Package / Case: 20-SMD Module Supplier Device Package: Module Temperature Range - Operating: -40°C ~ 85°C ECCN: 7A994 Fake Threat In the Open Market: 53 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8526.91.0020 Mfr: Linx Technologies Inc. Base Product Number: RXM-GNSS
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF and Wireless - RF Receivers - 1349708-RXM-GNSS-GM-T - Win Source Electronics
Laguna Hills, CA, United States
RF and Wireless - RF Receivers
1349708-RXM-GNSS-GM-T
RF and Wireless - RF Receivers 1349708-RXM-GNSS-GM-T
Win Source Part Number: 1349708-RXM-GNSS-GM- T Category: RF and Wireless - RF Receivers Series: GM Package: Tape & Reel Applications: Fleet Management, Location, Navigation, Tracking Standard Package: 1,000 Frequency: 1.575GHz, 1.602GHz Data Interface: UART Sensitivity: -161dB Modulation or Protocol: GNSS, GPS Current - Receiving: 16mA Antenna Connector: PCB, Surface Mount Voltage - Supply: 3V ~ 4.3V Mounting Type: Surface Mount Package / Case: 20-SMD Module Supplier Device Package: Module Temperature Range - Operating: -40°C ~ 85°C ECCN: 7A994 Fake Threat In the Open Market: 53 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8526.91.0020 Mfr: Linx Technologies Inc. Base Product Number: RXM-GNSS

Win Source Part Number: 1349708-RXM-GNSS-GM-T
Category: RF and Wireless - RF Receivers
Series: GM
Package: Tape & Reel
Applications: Fleet Management, Location, Navigation, Tracking
Standard Package: 1,000
Frequency: 1.575GHz, 1.602GHz
Data Interface: UART
Sensitivity: -161dB
Modulation or Protocol: GNSS, GPS
Current - Receiving: 16mA
Antenna Connector: PCB, Surface Mount
Voltage - Supply: 3V ~ 4.3V
Mounting Type: Surface Mount
Package / Case: 20-SMD Module
Supplier Device Package: Module
Temperature Range - Operating: -40°C ~ 85°C
ECCN: 7A994
Fake Threat In the Open Market: 53 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8526.91.0020
Mfr: Linx Technologies Inc.
Base Product Number: RXM-GNSS

Buy Now Datasheet
RF Receivers - RXM-GNSS-GM-T - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Receivers
RXM-GNSS-GM-T
RF Receivers RXM-GNSS-GM-T
GM RF Receiver GNSS, GPS 1.575GHz, 1.602GHz -161dB PCB, Surface Mount Module

GM RF Receiver GNSS, GPS 1.575GHz, 1.602GHz -161dB PCB, Surface Mount Module

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category RF Modules RF Receivers
Product Number 1349708-RXM-GNSS-GM-T RXM-GNSS-GM-T
Product Name RF and Wireless - RF Receivers RF Receivers
Device Type Receiver
Operating Temperature -40.0 to 85.0 C (-40.0 to 185.0 F) -40.0 to 85.0 C (-40.0 to 185.0 F)
Operating Frequency 1575 to 1602 MHz 1575 to 1602 MHz
Sensitivity -161 dBm -161 dBm
Unlock Full Specs
to access all available technical data

Similar Products

RF Modules - 2069154 - RS Components, Ltd.
RS Components, Ltd.
Specs
Features RoHS
View Details
RF Power Amplifier Module - KMA2020 - AR Modular RF
Specs
Device Type Rec-Trans
Applications Military / Defense; OEM Applications
RF Modulation Amplitude Modulation; Frequency Modulation; Pulse Modulation
View Details
802.11n Single-Band 1T1R Wireless IoT Module - IGX-RNF1-4010a3 - Intelligraphics, Inc.
Specs
Applications Low-power Embedded Application
RF Modulation CCK, DQPSK, DBPSK; 64QAM, 16QAM, QPSK, BPSK
Operating Temperature 0.0 to 70.0 C (32.0 to 158.0 F)
View Details