Manufacturer: Silicon Labs
Win Source Part Number: 1249029-SI4355-B1A-F
Manufacturer Homepage: www.silabs.com
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Limited
EZRadio® RF Receiver FSK, GFSK, OOK 283MHz ~ 350MHz, 425MHz ~ 525MHz, 850MHz ~ 960MHz -116dBm 500kbps PCB, Surface Mount 20-QFN (3x3)
RF RX FSK/GFSK 283-350MHZ 20QFN
| Win Source Electronics | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | RF Receivers | RF Receivers | RF Receivers |
| Product Number | 1249029-SI4355-B1A-FM | SI4355-B1A-FM | SI4355-B1A-FM |
| Product Name | RF Receivers - SI4355-B1A-FM | RF Receivers | RF and Wireless - RF Receivers |
| Package Type | Surface Mount; 20-VFQFN Exposed Pad | Surface Mount; Surface Mount | |
| Features | RoHS | ||
| Operating Temperature | -40.0 to 85.0 C (-40.0 to 185.0 F) | -40.0 to 85.0 C (-40.0 to 185.0 F) | |
| Sensitivity | -116 dBm | -116 dBm |