Silicon Labs RF Receivers - SI4330-B1-FM SI4330-B1-FM

Description
Manufacturer: Silicon Labs Win Source Part Number: 933470-SI4330-B1-FM Series: EZRadioPRO® Operating Temperature Range: -40°C ~ 85°C Features: series RF Receiver FSK, GFSK, OOK 240MHz ~ 960MHz -121dBm 256kbps PCB, Surface Mount 20-QFN (4x4) Package: Tray Package: 20-VFQFN Exposed Pad Mounting: Surface Mount Part Status: Not For New Designs Family Name: Si4330 Categories: RF/IF and RFID Case / Package: 20-QFN (4x4) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Balance Quantity per package: 490 MSL Level: 1 (Unlimited) HTSUS: 8542.39.0001 Other Part Number: 336-1629, 336-1629-5, 336-1629-5-ND, SI4330-V2-FM, SI4330B1FM
Request a Quote Datasheet
Description
Manufacturer: Silicon Labs Win Source Part Number: 933470-SI4330-B1-FM Series: EZRadioPRO® Operating Temperature Range: -40°C ~ 85°C Features: series RF Receiver FSK, GFSK, OOK 240MHz ~ 960MHz -121dBm 256kbps PCB, Surface Mount 20-QFN (4x4) Package: Tray Package: 20-VFQFN Exposed Pad Mounting: Surface Mount Part Status: Not For New Designs Family Name: Si4330 Categories: RF/IF and RFID Case / Package: 20-QFN (4x4) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Balance Quantity per package: 490 MSL Level: 1 (Unlimited) HTSUS: 8542.39.0001 Other Part Number: 336-1629, 336-1629-5, 336-1629-5-ND, SI4330-V2-FM, SI4330B1FM
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Receivers - SI4330-B1-FM - 933470-SI4330-B1-FM - Win Source Electronics
Laguna Hills, CA, United States
RF Receivers - SI4330-B1-FM
933470-SI4330-B1-FM
RF Receivers - SI4330-B1-FM 933470-SI4330-B1-FM
Manufacturer: Silicon Labs Win Source Part Number: 933470-SI4330-B1-FM Series: EZRadioPRO® Operating Temperature Range: -40°C ~ 85°C Features: series RF Receiver FSK, GFSK, OOK 240MHz ~ 960MHz -121dBm 256kbps PCB, Surface Mount 20-QFN (4x4) Package: Tray Package: 20-VFQFN Exposed Pad Mounting: Surface Mount Part Status: Not For New Designs Family Name: Si4330 Categories: RF/IF and RFID Case / Package: 20-QFN (4x4) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Balance Quantity per package: 490 MSL Level: 1 (Unlimited) HTSUS: 8542.39.0001 Other Part Number: 336-1629, 336-1629-5, 336-1629-5-ND, SI4330-V2-FM, SI4330B1FM

Manufacturer: Silicon Labs
Win Source Part Number: 933470-SI4330-B1-FM
Series: EZRadioPRO®
Operating Temperature Range: -40°C ~ 85°C
Features: series RF Receiver FSK, GFSK, OOK 240MHz ~ 960MHz -121dBm 256kbps PCB, Surface Mount 20-QFN (4x4)
Package: Tray
Package: 20-VFQFN Exposed Pad
Mounting: Surface Mount
Part Status: Not For New Designs
Family Name: Si4330
Categories: RF/IF and RFID
Case / Package: 20-QFN (4x4)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Balance
Quantity per package: 490
MSL Level: 1 (Unlimited)
HTSUS: 8542.39.0001
Other Part Number: 336-1629, 336-1629-5, 336-1629-5-ND, SI4330-V2-FM, SI4330B1FM

Buy Now Datasheet
Rf Receiver, 240-960Mhz, Qfn-20; Frequency Min Silicon Labs - 49X9776 - Newark, An Avnet Company
Chicago, IL, United States
Rf Receiver, 240-960Mhz, Qfn-20; Frequency Min Silicon Labs
49X9776
Rf Receiver, 240-960Mhz, Qfn-20; Frequency Min Silicon Labs 49X9776
RF RECEIVER, 240-960MHZ, QFN-20; Frequency Min:240MHz; Frequency Max:960MHz; RF / IF Modulation:FSK, GFSK, OOK; Sensitivity dBm:-101dBm; Data Rate:256Kbps; Receiving Current:18.5mA; Supply Voltage Min:1.8V; Supply Voltage Max:3.6V; RoHS Compliant: Yes

RF RECEIVER, 240-960MHZ, QFN-20; Frequency Min:240MHz; Frequency Max:960MHz; RF / IF Modulation:FSK, GFSK, OOK; Sensitivity dBm:-101dBm; Data Rate:256Kbps; Receiving Current:18.5mA; Supply Voltage Min:1.8V; Supply Voltage Max:3.6V; RoHS Compliant: Yes

Supplier's Site Datasheet
RF Receivers - SI4330-B1-FM - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Receivers
SI4330-B1-FM
RF Receivers SI4330-B1-FM
EZRadioPRO® RF Receiver FSK, GFSK, OOK 240MHz ~ 960MHz -121dBm 256kbps PCB, Surface Mount 20-QFN (4x4)

EZRadioPRO® RF Receiver FSK, GFSK, OOK 240MHz ~ 960MHz -121dBm 256kbps PCB, Surface Mount 20-QFN (4x4)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Newark, An Avnet Company Quarktwin Technology Ltd.
Product Category RF Receivers RF Receivers RF Receivers
Product Number 933470-SI4330-B1-FM 49X9776 SI4330-B1-FM
Product Name RF Receivers - SI4330-B1-FM Rf Receiver, 240-960Mhz, Qfn-20; Frequency Min Silicon Labs RF Receivers
Package Type Surface Mount; Surface Mount Surface Mount; 20-VFQFN Exposed Pad
Operating Temperature -40.0 to 85.0 C (-40.0 to 185.0 F) -40.0 to 85.0 C (-40.0 to 185.0 F)
Features RoHS RoHS
Sensitivity -101 dBm -121 dBm
Unlock Full Specs
to access all available technical data

Similar Products

 - BRS2A16NB-TR - Rochester Electronics
Specs
Package Type Surface Mount
View Details
2 suppliers
SMD Rf Receiver - 870-XR1015-QH-0G0T - ERSAELECTRONICS PTE. LTD.
Specs
Applications SATCOM, VSAT
Package Type Bulk
Features RoHS
View Details
3 suppliers
RF Receiver, Transmitter, and Transceiver Finished Units - FCTN-RLY4-418-MOM - Quarktwin Technology Ltd.
Specs
Features RoHS
Sensitivity -118 dBm
Operating Frequency 418 MHz
View Details