The Si4330-B1-FM is a single-chip ISM band receiver operating from 240 to 960 MHz with a sensitivity of -121 dBm, supporting data rates from 0.123 to 256 kbps using FSK, GFSK, or OOK modulation. It operates from a 1.8 to 3.6 V power supply and is housed in a 20-pin QFN package with an operating temperature range of -40 to +85°C. Features include embedded antenna diversity, a 64-byte RX FIFO, automatic packet handling, a programmable receiver bandwidth, integration of a temperature sensor and 8-bit ADC, and low-power shutdown mode. The device includes an integrated voltage regulator and supports automatic frequency calibration, wake-up timer, and clear channel assessment for enhanced system efficiency.
960MHz RF Transceiver IC, 256Kbps, -121dBm, 3.6V, QFN Product overview: SI4330-B1-FM from Silicon Labs is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 960MHz, 3.6V, QFN. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 960MHz, 3.6V, QFN, Interface Transceiver IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 870-SI4330-B1-FM can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | IC Interfaces |
| Product Number | 870-SI4330-B1-FM |
| Product Name | 960MHz 3.6V QFN Interface Transceiver IC |
| Device Type | Transceiver |