Manufacturer: Silicon Labs
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1021216-SI4330-A0-FM
Mounting: SMD (SMT)
Frequency: 930 MHz
Operating Supply Voltage: 3 V
Data Rate: 128 kbps
Weight: 42.949528 mg
Number of Pins: 20
Categories: RF Receivers
Case / Package: QFN
Alternative Parts (Cross-Reference): SI4330-A0-FMSI4330A0
Popularity: Low
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 85 °C
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -40 °C
Max Supply Voltage: 3.6 V
Min Supply Voltage: 1.8 V
Nominal Supply Current: 18.5 mA
ISM Receiver 20-Pin QFN Product overview: SI4330-A0-FM from Silicon Labs is a Rf Receiver for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include QFN. Search-friendly keywords include Rf Receiver, RF Receivers, electronic component, datasheet, replacement part, QFN. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 870-SI4330-A0-FM can be used for catalog matching and distributor lookup.
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|
| Product Category | RF Receivers | RF Receivers |
| Product Number | 1021216-SI4330-A0-FM | 870-SI4330-A0-FM |
| Product Name | RF Receivers - SI4330-A0-FM | QFN Rf Receiver |
| Package Type | Surface Mount; SMD (SMT) | Tape and Reel |