Silicon Labs EZRadio® Wireless RF Receiver ?Si4322

Description
The Si4322 single-chip, low-power, multi-channel FSK receiver is designed for use in applications requiring FCC or ETSI conformance for unlicensed use in the 868 and 915 MHz bands. Used in conjunction with Silicon Labs' FSK transmitters, the Si4322 is a flexible, cost-effective, and highly integrated solution that does not require production alignments. All required RF functions are integrated. Only an external crystal and bypass filtering are needed for operation. The Si4322 has a completely integrated PLL for easy RF design, and its rapid settling time enables for fast frequency hopping, bypassing multipath fading, and interference to achieve robust wireless links. The PLL's high resolution supports multiple channels in any of the bands. The baseband bandwidth (BW) is programmable to accommodate various deviation, data rate and crystal tolerance requirements. Overview Bottom Content Features Fully integrated (low BOM, easy design-in) No alignment required in production Fast settling, programmable, high-resolution PLL Fast frequency-hopping capability High bit rate (up to 115.2 kbps in digital mode and 256 kbps in analog mode) Direct differential antenna input Programmable baseband bandwidth (134 to 400 kHz) Analog and digital RSSI outputs Automatic frequency control (AFC) Data quality detection (DQD) Internal data filtering and clock recovery RX pattern recognition SPI compatible serial control interface
Description
The Si4322 single-chip, low-power, multi-channel FSK receiver is designed for use in applications requiring FCC or ETSI conformance for unlicensed use in the 868 and 915 MHz bands. Used in conjunction with Silicon Labs' FSK transmitters, the Si4322 is a flexible, cost-effective, and highly integrated solution that does not require production alignments. All required RF functions are integrated. Only an external crystal and bypass filtering are needed for operation. The Si4322 has a completely integrated PLL for easy RF design, and its rapid settling time enables for fast frequency hopping, bypassing multipath fading, and interference to achieve robust wireless links. The PLL's high resolution supports multiple channels in any of the bands. The baseband bandwidth (BW) is programmable to accommodate various deviation, data rate and crystal tolerance requirements. Overview Bottom Content Features Fully integrated (low BOM, easy design-in) No alignment required in production Fast settling, programmable, high-resolution PLL Fast frequency-hopping capability High bit rate (up to 115.2 kbps in digital mode and 256 kbps in analog mode) Direct differential antenna input Programmable baseband bandwidth (134 to 400 kHz) Analog and digital RSSI outputs Automatic frequency control (AFC) Data quality detection (DQD) Internal data filtering and clock recovery RX pattern recognition SPI compatible serial control interface

Suppliers

Company
Product
Description
Supplier Links
EZRadio® Wireless RF Receiver - ?Si4322 - Silicon Labs
Austin, TX, USA
EZRadio® Wireless RF Receiver
?Si4322
EZRadio® Wireless RF Receiver ?Si4322
The Si4322 single-chip, low-power, multi-channel FSK receiver is designed for use in applications requiring FCC or ETSI conformance for unlicensed use in the 868 and 915 MHz bands. Used in conjunction with Silicon Labs' FSK transmitters, the Si4322 is a flexible, cost-effective, and highly integrated solution that does not require production alignments. All required RF functions are integrated. Only an external crystal and bypass filtering are needed for operation. The Si4322 has a completely integrated PLL for easy RF design, and its rapid settling time enables for fast frequency hopping, bypassing multipath fading, and interference to achieve robust wireless links. The PLL's high resolution supports multiple channels in any of the bands. The baseband bandwidth (BW) is programmable to accommodate various deviation, data rate and crystal tolerance requirements. Overview Bottom Content Features Fully integrated (low BOM, easy design-in) No alignment required in production Fast settling, programmable, high-resolution PLL Fast frequency-hopping capability High bit rate (up to 115.2 kbps in digital mode and 256 kbps in analog mode) Direct differential antenna input Programmable baseband bandwidth (134 to 400 kHz) Analog and digital RSSI outputs Automatic frequency control (AFC) Data quality detection (DQD) Internal data filtering and clock recovery RX pattern recognition SPI compatible serial control interface

The Si4322 single-chip, low-power, multi-channel FSK receiver is designed for use in applications requiring FCC or ETSI conformance for unlicensed use in the 868 and 915 MHz bands.

Used in conjunction with Silicon Labs' FSK transmitters, the Si4322 is a flexible, cost-effective, and highly integrated solution that does not require production alignments. All required RF functions are integrated. Only an external crystal and bypass filtering are needed for operation. The Si4322 has a completely integrated PLL for easy RF design, and its rapid settling time enables for fast frequency hopping, bypassing multipath fading, and interference to achieve robust wireless links. The PLL's high resolution supports multiple channels in any of the bands. The baseband bandwidth (BW) is programmable to accommodate various deviation, data rate and crystal tolerance requirements.

Overview Bottom Content

Features

  • Fully integrated (low BOM, easy design-in)
  • No alignment required in production
  • Fast settling, programmable, high-resolution PLL
  • Fast frequency-hopping capability
  • High bit rate (up to 115.2 kbps in digital mode and 256 kbps in analog mode)
  • Direct differential antenna input
  • Programmable baseband bandwidth (134 to 400 kHz)
  • Analog and digital RSSI outputs
  • Automatic frequency control (AFC)
  • Data quality detection (DQD)
  • Internal data filtering and clock recovery
  • RX pattern recognition
  • SPI compatible serial control interface
Supplier's Site

Technical Specifications

  Silicon Labs
Product Category Network and Communication Chips
Product Number ?Si4322
Product Name EZRadio® Wireless RF Receiver
Device Type Receiver
Technology EZRadio
# of Rx 1 #
Unlock Full Specs
to access all available technical data

Similar Products

RF Transceiver ICs - 2312-QM35825SRCT-ND - DigiKey
Specs
Device Type Transceiver
Operating Frequency 6500 to 8000 MHz
Data Rate 62400 kbps
View Details
RF Receivers - SI4731-D60-GM-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Device Type Receiver
Operating Frequency 0.1530 to 108 MHz
Operating Temperature -20 to 85 C (-4 to 185 F)
View Details
2 suppliers
Bluetooth module - AS-XBEE-BT-2.4-INT-01 - ArduSimple
Specs
Device Type Receiver
Technology Bluetooth
View Details
RF and Wireless - RFID, RF Access, Monitoring ICs - RF-HDT-AJLC-G0 - Shenzhen Shengyu Electronics Technology Limited
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
3 suppliers