Manufacturer: Silicon Labs
Win Source Part Number: 794249-SI4322-A1-FT
Packaging: Tube
Operating Temperature Range: -40°C ~ 85°C
Features: RSSI Equipped
Package: 16-TSSOP (0.173", 4.40mm Width)
Applications: Remote Control, RKE, Security Systems
Frequency: 433MHz, 868MHz, 915MHz
Operating Supply Voltage: 2.2 V ~ 3.8 V
Data Interface: PCB, Surface Mount
Sensitivity: -109dBm
Modulation or Protocol: FSK
Current - Receiving: 12mA
Antenna Connector: PCB, Surface Mount
Part Status: Obsolete(EOL)
Family Name: Si4322
Categories: RF/IF and RFID
Manufacturer Package: 16-TSSOP
Data Rate (Maximum): 256kbps
Alternative Parts (Cross-Reference): ADF7902BRUZ-RL7; CMX994Q4; ADF7902BRUZ; ADF7902BRUZ-RL;
Introduction Date: December 12, 2008
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Limited
RF RCVR FSK 433/868MHZ 16TSSOP Product overview: SI4322-A1-FT from Silicon Labs is a Rf Receiver for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 868MHZ. Search-friendly keywords include Rf Receiver, RF Receivers, electronic component, datasheet, replacement part, 868MHZ. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 870-SI4322-A1-FT can be used for catalog matching and distributor lookup.
- RF Receiver FSK 433MHz, 868MHz, 915MHz -109dBm 256kbps PCB, Surface Mount 16-TSSOP
RF RCVR FSK 433/868MHZ 16TSSOP
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | RF Receivers | RF Receivers | RF Receivers | RF Receivers |
| Product Number | 794249-SI4322-A1-FT | 870-SI4322-A1-FT | SI4322-A1-FT | SI4322-A1-FT |
| Product Name | RF Receivers - SI4322-A1-FT | 868MHZ Rf Receiver | RF Receivers | RF and Wireless - RF Receivers |
| Operating Temperature | -40.0 to 85.0 C (-40.0 to 185.0 F) | -40.0 to 85.0 C (-40.0 to 185.0 F) | -40.0 to 85.0 C (-40.0 to 185.0 F) | |
| Sensitivity | -109 dBm | -109 dBm | -109 dBm | |
| Operating Frequency | 433 to 915 MHz | 433 to 915 MHz | 433 to 915 MHz | |
| Supply Voltage | 2.2 to 3.8 volts | 3.3 volts | 2.2 to 3.8 volts | 3.8 to 2.2 volts |
| Package Type | Rail/Tube | Surface Mount; 16-TSSOP (0.173\", 4.40mm Width) | Surface Mount; Surface Mount |