RF RCVR OOK 315MHZ/434MHZ 20QFN Product overview: SI4312-B10-GMR from Silicon Labs is a Rf Receiver for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 315MHZ, 434MHZ. Search-friendly keywords include Rf Receiver, RF Receivers, electronic component, datasheet, replacement part, 315MHZ, 434MHZ. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 870-SI4312-B10-GMR can be used for catalog matching and distributor lookup.
Manufacturer: Silicon Labs
Win Source Part Number: 933469-SI4312-B10-GM
Series: EZRadio®
Operating Temperature Range: -40°C ~ 85°C
Features: series RF Receiver OOK 315MHz, 434MHz -110dBm 10kbps PCB, Surface Mount 20-QFN (3x3)
Package: Reel - TR
Package: 20-VFQFN Exposed Pad
Mounting: Surface Mount
Part Status: Obsolete
Categories: RF/IF and RFID
Case / Package: 20-QFN (3x3)
ECCN: 5A991G
Popularity: High
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Balance
Quantity per package: 2500
MSL Level: 2 (1 Year)
HTSUS: 8542.39.0001
RF RCVR OOK 315MHZ/434MHZ 20QFN
EZRadio® RF Receiver OOK 315MHz, 434MHz -110dBm 10kbps PCB, Surface Mount 20-QFN (3x3)
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | RF Receivers | RF Receivers | RF Receivers | RF Receivers |
| Product Number | 870-SI4312-B10-GMR | 933469-SI4312-B10-GMR | SI4312-B10-GMR | SI4312-B10-GMR |
| Product Name | 315MHZ 434MHZ Rf Receiver | RF Receivers - SI4312-B10-GMR | RF and Wireless - RF Receivers | RF Receivers |
| Package Type | Tape and Reel | Surface Mount; Surface Mount | Surface Mount; Surface Mount | Surface Mount; 20-VFQFN Exposed Pad |
| Features | RoHS | RoHS | ||
| Supply Voltage | 3.3 volts | 3.6 to 2.7 volts | 2.7 to 3.6 volts | |
| Supply Current | 20 mA | |||
| Operating Temperature | -40.0 to 85.0 C (-40.0 to 185.0 F) | -40.0 to 85.0 C (-40.0 to 185.0 F) | -40.0 to 85.0 C (-40.0 to 185.0 F) |