Microchip Technology, Inc. 300MHZ 440MHZ Rf Receiver MICRF001YN

Description
RF RCVR OOK 300MHZ-440MHZ 14DIP Product overview: MICRF001YN from Microchip Technology is a Rf Receiver for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 300MHZ, 440MHZ. Search-friendly keywords include Rf Receiver, RF Receivers, electronic component, datasheet, replacement part, 300MHZ, 440MHZ. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 870-MICRF001YN can be used for catalog matching and distributor lookup.
Request a Quote
Description
RF RCVR OOK 300MHZ-440MHZ 14DIP Product overview: MICRF001YN from Microchip Technology is a Rf Receiver for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 300MHZ, 440MHZ. Search-friendly keywords include Rf Receiver, RF Receivers, electronic component, datasheet, replacement part, 300MHZ, 440MHZ. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 870-MICRF001YN can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
300MHZ 440MHZ Rf Receiver
870-MICRF001YN
300MHZ 440MHZ Rf Receiver 870-MICRF001YN
RF RCVR OOK 300MHZ-440MHZ 14DIP Product overview: MICRF001YN from Microchip Technology is a Rf Receiver for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 300MHZ, 440MHZ. Search-friendly keywords include Rf Receiver, RF Receivers, electronic component, datasheet, replacement part, 300MHZ, 440MHZ. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 870-MICRF001YN can be used for catalog matching and distributor lookup.

RF RCVR OOK 300MHZ-440MHZ 14DIP Product overview: MICRF001YN from Microchip Technology is a Rf Receiver for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 300MHZ, 440MHZ. Search-friendly keywords include Rf Receiver, RF Receivers, electronic component, datasheet, replacement part, 300MHZ, 440MHZ. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 870-MICRF001YN can be used for catalog matching and distributor lookup.

Supplier's Site
RF Receivers - MICRF001YN - 788826-MICRF001YN - Win Source Electronics
Laguna Hills, CA, United States
RF Receivers - MICRF001YN
788826-MICRF001YN
RF Receivers - MICRF001YN 788826-MICRF001YN
Manufacturer: Microchip Technology Win Source Part Number: 788826-MICRF001YN Series: QwikRadio Packaging: Tube Operating Temperature Range: -40°C ~ 85°C Features: Automatic Tuning Package: 14-DIP (0.300", 7.62mm) Applications: Garage Door, RKE Frequency: 300MHz ~ 440MHz Operating Supply Voltage: 4.75 V ~ 5.5 V Data Interface: PCB, Through Hole Sensitivity: -95dBm Modulation or Protocol: OOK Current - Receiving: 6.3mA Antenna Connector: Through Hole Part Status: Obsolete(EOL) Family Name: MICRF001 Categories: RF/IF and RFID Manufacturer Package: 14-DIP Data Rate (Maximum): 4.8 kbps Alternative Parts (Cross-Reference): MICRF001BN; MICRF001BM TR; MICRF001BM; MICRF001YM; Introduction Date: January 06, 1998 ECCN: EAR99 Country of Origin: Philippines, Taiwan, Thailand Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Limited

Manufacturer: Microchip Technology
Win Source Part Number: 788826-MICRF001YN
Series: QwikRadio
Packaging: Tube
Operating Temperature Range: -40°C ~ 85°C
Features: Automatic Tuning
Package: 14-DIP (0.300", 7.62mm)
Applications: Garage Door, RKE
Frequency: 300MHz ~ 440MHz
Operating Supply Voltage: 4.75 V ~ 5.5 V
Data Interface: PCB, Through Hole
Sensitivity: -95dBm
Modulation or Protocol: OOK
Current - Receiving: 6.3mA
Antenna Connector: Through Hole
Part Status: Obsolete(EOL)
Family Name: MICRF001
Categories: RF/IF and RFID
Manufacturer Package: 14-DIP
Data Rate (Maximum): 4.8 kbps
Alternative Parts (Cross-Reference): MICRF001BN; MICRF001BM TR; MICRF001BM; MICRF001YM;
Introduction Date: January 06, 1998
ECCN: EAR99
Country of Origin: Philippines, Taiwan, Thailand
Estimated EOL Date: Obsolete / End of life
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Limited

Buy Now
RF Receivers - MICRF001YN - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Receivers
MICRF001YN
RF Receivers MICRF001YN
QwikRadio® RF Receiver OOK 300MHz ~ 440MHz -95dBm 4.8kbps Through Hole 14-DIP

QwikRadio® RF Receiver OOK 300MHz ~ 440MHz -95dBm 4.8kbps Through Hole 14-DIP

Buy Now
RF and Wireless - RF Receivers - MICRF001YN - Shenzhen Shengyu Electronics Technology Limited
Futian, China
RF and Wireless - RF Receivers
MICRF001YN
RF and Wireless - RF Receivers MICRF001YN
RF RCVR OOK 300MHZ-440MHZ 14DIP

RF RCVR OOK 300MHZ-440MHZ 14DIP

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category RF Receivers RF Receivers RF Receivers RF Receivers
Product Number 870-MICRF001YN 788826-MICRF001YN MICRF001YN MICRF001YN
Product Name 300MHZ 440MHZ Rf Receiver RF Receivers - MICRF001YN RF Receivers RF and Wireless - RF Receivers
Applications Garage Door, RKE Garage Door, RKE
Package Type Tube 14-DIP (0.300\", 7.62mm) Through Hole
Communication Interface PCB, Through Hole
RF Modulation OOK
Features RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

 - BRS2A16NB-TR - Rochester Electronics
Specs
Package Type Surface Mount
View Details
2 suppliers
WDR-LE AirGrid -  - Patlite (USA) Corporation
Patlite (USA) Corporation
Specs
Package Type Unit
View Details
Drivers, Receivers, Transceivers - MCP2021P-330E/SN - Quarktwin Technology Ltd.
Specs
Package Type Surface Mount; 8-SOIC (0.154\", 3.90mm Width)
Features RoHS
Operating Temperature -40.0 to 125.0 C (-40.0 to 257.0 F)
View Details
2 suppliers