Silicon Labs RF Transceiver ICs - SI4205 SI4205

Description
Manufacturer: Silicon Labs Win Source Part Number: SI4205-BM-321685 Series: Aero I Packaging: Tube Type: TxRx Only Frequency: 850MHz, 900MHz, 1.8GHz, 1.9GHz Protocol: GSM, GPRS Power - Output: 9dBm Current - Receiving: 80mA Part Status: Obsolete RF Family/Standard: Cellular Serial Interfaces: SPI Current - Transmitting: 82mA Categories: RF/IF and RFID Voltage - Supply: 2.7 V ~ 3 V Temperature Range - Operating: -20°C ~ 85°C Case: 32-LFLGA Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Silicon Labs Win Source Part Number: SI4205-BM-321685 Series: Aero I Packaging: Tube Type: TxRx Only Frequency: 850MHz, 900MHz, 1.8GHz, 1.9GHz Protocol: GSM, GPRS Power - Output: 9dBm Current - Receiving: 80mA Part Status: Obsolete RF Family/Standard: Cellular Serial Interfaces: SPI Current - Transmitting: 82mA Categories: RF/IF and RFID Voltage - Supply: 2.7 V ~ 3 V Temperature Range - Operating: -20°C ~ 85°C Case: 32-LFLGA Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Transceiver ICs - SI4205 - SI4205-BM-321685 - Win Source Electronics
Laguna Hills, CA, United States
RF Transceiver ICs - SI4205
SI4205-BM-321685
RF Transceiver ICs - SI4205 SI4205-BM-321685
Manufacturer: Silicon Labs Win Source Part Number: SI4205-BM-321685 Series: Aero I Packaging: Tube Type: TxRx Only Frequency: 850MHz, 900MHz, 1.8GHz, 1.9GHz Protocol: GSM, GPRS Power - Output: 9dBm Current - Receiving: 80mA Part Status: Obsolete RF Family/Standard: Cellular Serial Interfaces: SPI Current - Transmitting: 82mA Categories: RF/IF and RFID Voltage - Supply: 2.7 V ~ 3 V Temperature Range - Operating: -20°C ~ 85°C Case: 32-LFLGA Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Limited

Manufacturer: Silicon Labs
Win Source Part Number: SI4205-BM-321685
Series: Aero I
Packaging: Tube
Type: TxRx Only
Frequency: 850MHz, 900MHz, 1.8GHz, 1.9GHz
Protocol: GSM, GPRS
Power - Output: 9dBm
Current - Receiving: 80mA
Part Status: Obsolete
RF Family/Standard: Cellular
Serial Interfaces: SPI
Current - Transmitting: 82mA
Categories: RF/IF and RFID
Voltage - Supply: 2.7 V ~ 3 V
Temperature Range - Operating: -20°C ~ 85°C
Case: 32-LFLGA
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RFID Chips
Product Number SI4205-BM-321685
Product Name RF Transceiver ICs - SI4205
RFID Product Transceiver
Unlock Full Specs
to access all available technical data

Similar Products

LEGIC Smartcard ICs for DESFire MIFARE - ATC4096-MP312 - LEGIC Identsystems
Specs
Frequency 13.56 Hz
Memory 26624 to 32768 bits
Reading Speed 3392 kbps
View Details
AS3953 NFC Interface Tag.  NFC to SPI interface chip - AS3953 - ams
Specs
RFID Product Tag / Transponder
Frequency 1.36E7 Hz
Memory 1 bits
View Details