The Si4205-BM is a quad-band GSM/GPRS transceiver in a 32-pin LGA package measuring 8 mm × 8 mm, designed for multi-band cellular handsets and data modems. It integrates a Low-IF receiver, offset-PLL transmitter, dual RF synthesizers, VCOs, and tuning inductors, supporting GSM 850, E-GSM 900, DCS 1800, and PCS 1900 bands with GPRS Class 12 compliance. The device operates from 2.7V to 3.0V and includes a 3-wire serial interface for control. All critical RF components are integrated into a single package, with differential I/Os for transmit and receive paths and dedicated inputs for each band's LNA. The part is rated for operation from -20°C to 85°C.
RF and Baseband Circuit, CMOS, 8 X 8 MM, LGA-32 Product overview: SI4205-BM from Silicon Labs is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LGA. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, LGA, Interface Transceiver IC, RF Transceiver ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 879-SI4205-BM can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | IC Interfaces |
| Product Number | 879-SI4205-BM |
| Product Name | LGA Interface Transceiver IC |
| Device Type | Transceiver |