Silicon Labs RF Transceiver ICs - SI4200-GM SI4200-GM

Description
Manufacturer: Silicon Labs Win Source Part Number: 064478-SI4200-GM Packaging: Tube/Rail Type: TxRx Only Frequency: 850MHz, 900MHz, 1.8GHz, 1.9GHz Protocol: GSM, GPRS Power - Output: 9dBm Current - Receiving: 55mA RF Family/Standard: Cellular Serial Interfaces: SPI Current - Transmitting: 60mA Categories: RF/IF and RFID Status: Obsolete(EOL) Temperature Range - Operating: -20°C to 85°C Dimension: 32-VFQFN Exposed Pad Supply Voltage - Operating: 2.7 V to 3 V Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Silicon Labs Win Source Part Number: 064478-SI4200-GM Packaging: Tube/Rail Type: TxRx Only Frequency: 850MHz, 900MHz, 1.8GHz, 1.9GHz Protocol: GSM, GPRS Power - Output: 9dBm Current - Receiving: 55mA RF Family/Standard: Cellular Serial Interfaces: SPI Current - Transmitting: 60mA Categories: RF/IF and RFID Status: Obsolete(EOL) Temperature Range - Operating: -20°C to 85°C Dimension: 32-VFQFN Exposed Pad Supply Voltage - Operating: 2.7 V to 3 V Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Transceiver ICs - SI4200-GM - 064478-SI4200-GM - Win Source Electronics
Laguna Hills, CA, United States
RF Transceiver ICs - SI4200-GM
064478-SI4200-GM
RF Transceiver ICs - SI4200-GM 064478-SI4200-GM
Manufacturer: Silicon Labs Win Source Part Number: 064478-SI4200-GM Packaging: Tube/Rail Type: TxRx Only Frequency: 850MHz, 900MHz, 1.8GHz, 1.9GHz Protocol: GSM, GPRS Power - Output: 9dBm Current - Receiving: 55mA RF Family/Standard: Cellular Serial Interfaces: SPI Current - Transmitting: 60mA Categories: RF/IF and RFID Status: Obsolete(EOL) Temperature Range - Operating: -20°C to 85°C Dimension: 32-VFQFN Exposed Pad Supply Voltage - Operating: 2.7 V to 3 V Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Balance

Manufacturer: Silicon Labs
Win Source Part Number: 064478-SI4200-GM
Packaging: Tube/Rail
Type: TxRx Only
Frequency: 850MHz, 900MHz, 1.8GHz, 1.9GHz
Protocol: GSM, GPRS
Power - Output: 9dBm
Current - Receiving: 55mA
RF Family/Standard: Cellular
Serial Interfaces: SPI
Current - Transmitting: 60mA
Categories: RF/IF and RFID
Status: Obsolete(EOL)
Temperature Range - Operating: -20°C to 85°C
Dimension: 32-VFQFN Exposed Pad
Supply Voltage - Operating: 2.7 V to 3 V
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RFID Chips
Product Number 064478-SI4200-GM
Product Name RF Transceiver ICs - SI4200-GM
RFID Product Transceiver
Unlock Full Specs
to access all available technical data

Similar Products

5315TC Series RFID Transponder Coils for Harsh Environments - 5315TC-495 5315TC-495XGLD - Coilcraft, Inc.
Specs
RFID Product Tag / Transponder
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
AS3955 NFC Interface Tag.  NFC to SPI/I2C interface NFC Forum Compliant Dynamic Tag - AS3955 - ams
Specs
RFID Product Tag / Transponder
Frequency 1.36E7 Hz
Memory 2 to 4 bits
View Details
LEGIC Smartcard ICs for DESFire MIFARE - ATC4096-MP312 - LEGIC Identsystems
Specs
Frequency 13.56 Hz
Memory 26624 to 32768 bits
Reading Speed 3392 kbps
View Details