The Si4200-GM is a tri-band GSM/GPRS transceiver with lead-free MLP32 packaging, designed for multi-band cellular handsets and data modems. It supports GSM 850, E-GSM 900, DCS 1800, and PCS 1900 bands, operates from 2.7V to 3.0V, and is GPRS Class 12 compliant. The device integrates all RF front-end functions on-chip, eliminating the need for external SAW filters or VCO modules, and features a dual RF synthesizer with integrated DCXO. It operates over a temperature range of -20°C to 85°C.
IC RF TXRX CELLULAR 32VFQFN Product overview: SI4200-GM from Silicon Labs is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, RF Transceiver ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 879-SI4200-GM can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | IC Interfaces |
| Product Number | 879-SI4200-GM |
| Product Name | Interface Transceiver IC |
| Device Type | Transceiver |