The Si4200-BM is a tri-band GSM/GPRS transceiver for multi-band cellular handsets and data terminals, implemented in a 5x5mm MLP32 package. It supports GSM 850, E-GSM 900, DCS 1800, and PCS 1900 bands with GPRS Class 12 compliance, operates from 2.7V to 3.0V, and integrates a dual RF synthesizer with DCXO, low-IF receiver, and offset-PLL transmitter on-chip. The device includes a 3-wire serial interface and is rated for operation from -20°C to 85°C.
IC RF TXRX CELLULAR 32VFQFN Product overview: SI4200-BM from Silicon Labs is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, RF Transceiver ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 879-SI4200-BM can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | IC Interfaces |
| Product Number | 879-SI4200-BM |
| Product Name | Interface Transceiver IC |
| Device Type | Transceiver |