Silicon Labs Dual Clock and Timing IC SI4134T-GM

Description
IC RF SYNTH DUAL W/DCXO 32MLP Product overview: SI4134T-GM from Silicon Labs is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual. Search-friendly keywords include clock generator, oscillator, timing, synchronization, Dual, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-SI4134T-GM can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC RF SYNTH DUAL W/DCXO 32MLP Product overview: SI4134T-GM from Silicon Labs is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual. Search-friendly keywords include clock generator, oscillator, timing, synchronization, Dual, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-SI4134T-GM can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dual Clock and Timing IC - 728-SI4134T-GM - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Dual Clock and Timing IC
728-SI4134T-GM
Dual Clock and Timing IC 728-SI4134T-GM
IC RF SYNTH DUAL W/DCXO 32MLP Product overview: SI4134T-GM from Silicon Labs is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual. Search-friendly keywords include clock generator, oscillator, timing, synchronization, Dual, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-SI4134T-GM can be used for catalog matching and distributor lookup.

IC RF SYNTH DUAL W/DCXO 32MLP Product overview: SI4134T-GM from Silicon Labs is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual. Search-friendly keywords include clock generator, oscillator, timing, synchronization, Dual, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-SI4134T-GM can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Clock Generators, PLLs, Frequency Synthesizers - SI4134T-GM-ND - DigiKey
Thief River Falls, MN, United States
Clock Generators, PLLs, Frequency Synthesizers
SI4134T-GM-ND
Clock Generators, PLLs, Frequency Synthesizers SI4134T-GM-ND
Frequency Synthesizer IC 1.99GHz 1 32-VFQFN Exposed Pad

Frequency Synthesizer IC 1.99GHz 1 32-VFQFN Exposed Pad

Buy Now Datasheet
Integrated Circuits (ICs) - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - 1092837-SI4134T-GM - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
1092837-SI4134T-GM
Integrated Circuits (ICs) - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers 1092837-SI4134T-GM
Win Source Part Number: 1092837-SI4134T-GM Category: Integrated Circuits (ICs)>Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers Series: Aero™+ Type: Frequency Synthesizer Package: Tube Frequency - Max: 1.99GHz Number of Circuits: 1 Standard Package: 60 Mounting: SMD (SMT) Input: Clock Output: Clock PLL: Yes Divider/Multiplier: Yes/No Voltage - Supply: 2.7V ~ 3V Package / Case: 32-VFQFN Exposed Pad Supplier Device Package: 32-MLP (5x5) Temperature Range - Operating: -20°C ~ 85°C ECCN: 5A991G Fake Threat In the Open Market: 48 pct. MSL Level: 3 (168 Hours) HTSUS: 8542.39.0001 Mfr: Silicon Labs Product Status: Obsolete

Win Source Part Number: 1092837-SI4134T-GM
Category: Integrated Circuits (ICs)>Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Series: Aero™+
Type: Frequency Synthesizer
Package: Tube
Frequency - Max: 1.99GHz
Number of Circuits: 1
Standard Package: 60
Mounting: SMD (SMT)
Input: Clock
Output: Clock
PLL: Yes
Divider/Multiplier: Yes/No
Voltage - Supply: 2.7V ~ 3V
Package / Case: 32-VFQFN Exposed Pad
Supplier Device Package: 32-MLP (5x5)
Temperature Range - Operating: -20°C ~ 85°C
ECCN: 5A991G
Fake Threat In the Open Market: 48 pct.
MSL Level: 3 (168 Hours)
HTSUS: 8542.39.0001
Mfr: Silicon Labs
Product Status: Obsolete

Buy Now Datasheet
Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers - SI4134T-GM - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers
SI4134T-GM
Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers SI4134T-GM
IC FREQ SYNTH 32MLP

IC FREQ SYNTH 32MLP

Supplier's Site
Shenzhen, China
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
SI4134T-GM
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers SI4134T-GM
IC RF SYNTH DUAL W/DCXO 32MLP

IC RF SYNTH DUAL W/DCXO 32MLP

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category IC Timers IC Clocks IC Clocks IC Clocks IC Clocks
Product Number 728-SI4134T-GM SI4134T-GM-ND 1092837-SI4134T-GM SI4134T-GM SI4134T-GM
Product Name Dual Clock and Timing IC Clock Generators, PLLs, Frequency Synthesizers Integrated Circuits (ICs) - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Package Type Rail/Tube Surface Mount; 32-VFQFN Exposed Pad Surface Mount; 32-VFQFN Exposed Pad Surface Mount; Surface Mount
Frequency 1990 MHz 1990 MHz 1990 MHz 1990 MHz 1990 MHz
Operating Temperature -20 C (-4 F) -20 to 85 C (-4 to 185 F) -20 to 85 C (-4 to 185 F) -20 to 85 C (-4 to 185 F)
Features / Standards RoHS Lead-Free
Unlock Full Specs
to access all available technical data