Manufacturer: Silicon Labs
Win Source Part Number: 794241-SI4134T-BM
Series: Aero+
Packaging: Tube
Type: Frequency Synthesizer
Operating Temperature Range: -20°C ~ 85°C
Package: 32-VFQFN Exposed Pad
Frequency - Max: 1.99GHz
Number of Circuits: 1
Mounting: SMD
Operating Supply Voltage: 2.7 V ~ 3 V
Input: Clock
Output: Clock
PLL: Yes
Divider/Multiplier: Yes/No
Part Status: Obsolete(EOL)
Categories: Integrated Circuits (ICs)
Manufacturer Package: 32-MLP (5x5)
Introduction Date: August 19, 2002
Estimated EOL Date: Not Applicable
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Limited
IC RF SYNTH DUAL W/DCXO 32MLP Product overview: SI4134T-BM from Silicon Labs is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual. Search-friendly keywords include clock generator, oscillator, timing, synchronization, Dual, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-SI4134T-BM can be used for catalog matching and distributor lookup.
Frequency Synthesizer IC 1.99GHz 1 32-VFQFN Exposed Pad
IC RF SYNTH DUAL W/DCXO 32MLP
IC FREQ SYNTH 32MLP
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | IC Clocks | IC Timers | IC Clocks | IC Clocks | IC Clocks |
| Product Number | 794241-SI4134T-BM | 728-SI4134T-BM | SI4134T-BM-ND | SI4134T-BM | SI4134T-BM |
| Product Name | Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - SI4134T-BM | Dual Clock and Timing IC | Clock Generators, PLLs, Frequency Synthesizers | Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers | Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers |
| Device Type | Clock Generator | Clock Generator | Clock Generator | Frequency Synthesizer; Clock Generator | |
| Bus Interface | Clock | Clock | Clock | ||
| Package Type | Surface Mount | Rail/Tube | Surface Mount; 32-VFQFN Exposed Pad | Surface Mount; Surface Mount |