Frequency Synthesizer IC 1.8GHz 1 28-VFQFN Exposed Pad
Win Source Part Number: 1171736-SI4133GX2-BM
Category: Integrated Circuits (ICs)>Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Type: Frequency Synthesizer
Package: Tube
Frequency - Max: 1.8GHz
Number of Circuits: 1
Standard Package: 60
Mounting: SMD (SMT)
Input: Crystal
Output: Clock
PLL: Yes
Divider/Multiplier: Yes/No
Voltage - Supply: 2.7V ~ 3.6V
Package / Case: 28-VFQFN Exposed Pad
Supplier Device Package: 28-QFN (5x5)
Temperature Range - Operating: -20°C ~ 85°C
ECCN: 5A991G
Fake Threat In the Open Market: 49 pct.
MSL Level: 3 (168 Hours)
HTSUS: 8542.39.0001
Mfr: Silicon Labs
Base Product Number: SI4133
RoHS Status: RoHS non-compliant
RF Wireless Misc Dual-Band Synthesizer Product overview: SI4133GX2-BM from Silicon Labs is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual. Search-friendly keywords include clock generator, oscillator, timing, synchronization, Dual, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-SI4133GX2-BM can be used for catalog matching and distributor lookup.
IC FREQ SYNTH 28QFN
IC SYNTH DUAL GSM RF(RF1/RF2/IF)
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | IC Clocks | IC Clocks | IC Timers | IC Clocks | IC Clocks |
| Product Number | SI4133GX2-BM-ND | 1171736-SI4133GX2-BM | 728-SI4133GX2-BM | SI4133GX2-BM | SI4133GX2-BM |
| Product Name | Clock Generators, PLLs, Frequency Synthesizers | Integrated Circuits (ICs) - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers | Dual Clock and Timing IC | Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers | Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers |
| Device Type | Clock Generator | Clock Generator | Frequency Synthesizer; Clock Generator | Clock Generator | |
| Bus Interface | Clock | Clock | Clock | ||
| Package Type | Surface Mount; 28-VFQFN Exposed Pad | Surface Mount; 28-VFQFN Exposed Pad | Rail/Tube | Surface Mount; Surface Mount |