"Frequency Synthesizer IC 1.8GHz 1 24-TSSOP (0.173"", 4.40mm Width)"
RF Wireless Misc Product overview: SI4133-BT from Silicon Labs is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include clock generator, oscillator, timing, synchronization, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-SI4133-BT can be used for catalog matching and distributor lookup.
Manufacturer: Silicon Labs
Win Source Part Number: 794240-SI4133-BT
Packaging: Tube
Type: Frequency Synthesizer
Operating Temperature Range: -40°C ~ 85°C
Package: 24-TSSOP (0.173", 4.40mm Width)
Frequency - Max: 1.8GHz
Number of Circuits: 1
Mounting: SMD
Operating Supply Voltage: 2.7 V ~ 3.6 V
Input: Crystal
Output: Clock
PLL: Yes
Divider/Multiplier: Yes/No
Part Status: Obsolete(EOL)
Family Name: Si4133
Categories: Integrated Circuits (ICs)
Manufacturer Package: 24-TSSOP
Alternative Parts (Cross-Reference): SI4133-BMR; Si4133-BM ;
Introduction Date: November 20, 1997
Estimated EOL Date: Obsolete / End of life
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Limited
IC SYNTHESIZR RF1/RF2/IF 24TSSOP
IC FREQ SYNTH 24TSSOP
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | IC Clocks | IC Timers | IC Clocks | IC Clocks | IC Clocks |
| Product Number | SI4133-BT-ND | 728-SI4133-BT | 794240-SI4133-BT | SI4133-BT | SI4133-BT |
| Product Name | Clock Generators, PLLs, Frequency Synthesizers | Clock and Timing IC | Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - SI4133-BT | Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers | Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers |
| Device Type | Clock Generator | Clock Generator | Clock Generator | Frequency Synthesizer; Clock Generator | |
| Bus Interface | Clock | Clock | Clock | ||
| Package Type | Surface Mount; TSSOP; "24-TSSOP (0.173"", 4.40mm Width)" | Rail/Tube | Surface Mount | Surface Mount; Surface Mount | SSOP |