Silicon Labs RF Frequency Synthesizer Si4113

Description
The Si413x is a monolithic integrated circuit that performs IF and dual-band, low-noise RF frequency synthesis for wireless personal communications applications. Features Dual RF and single IF frequency synthesizer RF1 VCO range 900 to 1800 MHz RF2 VCO range 750 to 1500 MHz IF output range 62.5 to 1000 MHz Dual synthesizer and single synthesizer derivatives available Fully integrated VCOs Programmable loop filters
Datasheet
Description
The Si413x is a monolithic integrated circuit that performs IF and dual-band, low-noise RF frequency synthesis for wireless personal communications applications. Features Dual RF and single IF frequency synthesizer RF1 VCO range 900 to 1800 MHz RF2 VCO range 750 to 1500 MHz IF output range 62.5 to 1000 MHz Dual synthesizer and single synthesizer derivatives available Fully integrated VCOs Programmable loop filters
Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Frequency Synthesizer - Si4113 - Silicon Labs
Austin, TX, USA
RF Frequency Synthesizer
Si4113
RF Frequency Synthesizer Si4113
The Si413x is a monolithic integrated circuit that performs IF and dual-band, low-noise RF frequency synthesis for wireless personal communications applications. Features Dual RF and single IF frequency synthesizer RF1 VCO range 900 to 1800 MHz RF2 VCO range 750 to 1500 MHz IF output range 62.5 to 1000 MHz Dual synthesizer and single synthesizer derivatives available Fully integrated VCOs Programmable loop filters

The Si413x is a monolithic integrated circuit that performs IF and dual-band, low-noise RF frequency synthesis for wireless personal communications applications.

Features

Dual RF and single IF frequency synthesizer
RF1 VCO range 900 to 1800 MHz
RF2 VCO range 750 to 1500 MHz
IF output range 62.5 to 1000 MHz
Dual synthesizer and single synthesizer derivatives available
Fully integrated VCOs
Programmable loop filters
Supplier's Site Datasheet

Technical Specifications

  Silicon Labs
Product Category IC Phase-locked Loops (PLL)
Product Number Si4113
Product Name RF Frequency Synthesizer
Package Type Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Clock Generators, PLLs, Frequency Synthesizers - 1727-3301-ND - DigiKey
Specs
Bus Interface Clock
Package Type Surface Mount; SSOP; "16-SSOP (0.209"", 5.30mm Width)"
Supply Voltage 3 to 6 volts
View Details
4 suppliers
CDCEL925 Programmable 2-PLL VCXO Clock Synthesizer with 1.8-V LVCMOS Outputs - CDCEL925PW - Texas Instruments
Specs
Bus Interface LVCMOS
Package Type TSSOP
Supply Voltage 1.8 volts
View Details
9 suppliers
Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - AMZ8127DMB - 911411-AMZ8127DMB - Win Source Electronics
Specs
Package Type DIP; 24-CDIP
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Clock and Timing IC - 728-SI5327D-C-GM - ERSAELECTRONICS PTE. LTD.
Skyworks Solutions, Inc.
Specs
Bus Interface CML, LVCMOS, LVDS, LVPECL
Package Type Tray
Supply Voltage 1.71 to 3.63 volts
View Details
6 suppliers