Silicon Labs RF Transmitters SI4063-C2A-GM

Description
RF Transmitter 802.15.4 142MHz ~ 1.05GHz 20dBm 1Mbps Antenna 20-VFQFN Exposed Pad
Request a Quote Datasheet
Description
RF Transmitter 802.15.4 142MHz ~ 1.05GHz 20dBm 1Mbps Antenna 20-VFQFN Exposed Pad
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Transmitters - 336-5768-ND - DigiKey
Thief River Falls, MN, United States
RF Transmitters
336-5768-ND
RF Transmitters 336-5768-ND
RF Transmitter 802.15.4 142MHz ~ 1.05GHz 20dBm 1Mbps Antenna 20-VFQFN Exposed Pad

RF Transmitter 802.15.4 142MHz ~ 1.05GHz 20dBm 1Mbps Antenna 20-VFQFN Exposed Pad

Buy Now Datasheet
RF/IF and RFID - RF Transmitters - 1092833-SI4063-C2A-GM - Win Source Electronics
Laguna Hills, CA, United States
RF/IF and RFID - RF Transmitters
1092833-SI4063-C2A-GM
RF/IF and RFID - RF Transmitters 1092833-SI4063-C2A-GM
Win Source Part Number: 1092833-SI4063-C2A-G M Category: RF/IF and RFID>RF Transmitters Package: Tray Applications: General Purpose Standard Package: 490 Mounting: SMD (SMT) Frequency: 142MHz ~ 1.05GHz Power - Output: 20dBm Data Interface: SPI Data Rate (Max): 1Mbps Modulation or Protocol: 802.15.4 Current - Transmitting: 89mA Voltage - Supply: 1.8V ~ 3.8V Package / Case: 20-VFQFN Exposed Pad Supplier Device Package: 20-QFN (4x4) Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 79 pct. MSL Level: 1 (Unlimited) HTSUS: 8542.39.0001 Mfr: Silicon Labs Other Names: 336-5768,-SI4063-C2A ,SI4063-C2A-GM-ND Base Product Number: SI4063

Win Source Part Number: 1092833-SI4063-C2A-GM
Category: RF/IF and RFID>RF Transmitters
Package: Tray
Applications: General Purpose
Standard Package: 490
Mounting: SMD (SMT)
Frequency: 142MHz ~ 1.05GHz
Power - Output: 20dBm
Data Interface: SPI
Data Rate (Max): 1Mbps
Modulation or Protocol: 802.15.4
Current - Transmitting: 89mA
Voltage - Supply: 1.8V ~ 3.8V
Package / Case: 20-VFQFN Exposed Pad
Supplier Device Package: 20-QFN (4x4)
Temperature Range - Operating: -40°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 79 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8542.39.0001
Mfr: Silicon Labs
Other Names: 336-5768,-SI4063-C2A,SI4063-C2A-GM-ND
Base Product Number: SI4063

Buy Now Datasheet
Singapore, Singapore
142MHZ 1.05GHZ Rf Transmitter
871-SI4063-C2A-GM
142MHZ 1.05GHZ Rf Transmitter 871-SI4063-C2A-GM
RF TX IC 142MHZ-1.05GHZ 20VFQFN Product overview: SI4063-C2A-GM from Silicon Labs is a Rf Transmitter for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 142MHZ, 1.05GHZ. Search-friendly keywords include Rf Transmitter, RF Transmitters, electronic component, datasheet, replacement part, 142MHZ, 1.05GHZ. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 871-SI4063-C2A-GM can be used for catalog matching and distributor lookup.

RF TX IC 142MHZ-1.05GHZ 20VFQFN Product overview: SI4063-C2A-GM from Silicon Labs is a Rf Transmitter for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 142MHZ, 1.05GHZ. Search-friendly keywords include Rf Transmitter, RF Transmitters, electronic component, datasheet, replacement part, 142MHZ, 1.05GHZ. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 871-SI4063-C2A-GM can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
RF and Wireless - RF Transmitters - SI4063-C2A-GM - Shenzhen Shengyu Electronics Technology Limited
Futian, China
RF and Wireless - RF Transmitters
SI4063-C2A-GM
RF and Wireless - RF Transmitters SI4063-C2A-GM
RF TX IC 142MHZ-1.05GHZ 20VFQFN

RF TX IC 142MHZ-1.05GHZ 20VFQFN

Supplier's Site
RF Transmitters - SI4063-C2A-GM - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Transmitters
SI4063-C2A-GM
RF Transmitters SI4063-C2A-GM
RF Transmitter 802.15.4 142MHz ~ 1.05GHz 20dBm 1Mbps Antenna 20-VFQFN Exposed Pad

RF Transmitter 802.15.4 142MHz ~ 1.05GHz 20dBm 1Mbps Antenna 20-VFQFN Exposed Pad

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category RF Modules RF Transmitters RF Transmitters RF Transmitters RF Transmitters
Product Number 336-5768-ND 1092833-SI4063-C2A-GM 871-SI4063-C2A-GM SI4063-C2A-GM SI4063-C2A-GM
Product Name RF Transmitters RF/IF and RFID - RF Transmitters 142MHZ 1.05GHZ Rf Transmitter RF and Wireless - RF Transmitters RF Transmitters
Device Type Transmitter
Applications General Purpose General Purpose General Purpose
Operating Temperature -40.0 to 85.0 C (-40.0 to 185.0 F) -40.0 to 85.0 C (-40.0 to 185.0 F) -40.0 to 85.0 C (-40.0 to 185.0 F) -40.0 to 85.0 C (-40.0 to 185.0 F) -40.0 to 85.0 C (-40.0 to 185.0 F)
Operating Frequency 142 to 1050 MHz 142 to 1050 MHz 142 to 1050 MHz 142 to 1050 MHz
Output Power 20 dBm 20 dBm 20 dBm 20 dBm
Unlock Full Specs
to access all available technical data

Similar Products

2.4 GHz Wi-Fi 6 Front End Module - QPF4288A - Qorvo
Specs
Features RoHS
Operating Frequency 2412 to 2484 MHz
Package Type Laminate
View Details
RF Modules - 2307768P - RS Components, Ltd.
RS Components, Ltd.
Specs
RF Modulation Frequency Shift Key; GFSK
Features RoHS
Output Power 10 dBm
View Details
RF Transceiver Modules and Modems - 602-1378-ND - DigiKey
Specs
RF Modulation Phase Shift Key
Radio Technique Direct-Sequence Spread Spectrum
Features RoHS
View Details
3 suppliers
RF Power Amplifier Module - KMA1040 - AR Modular RF
Specs
Device Type Rec-Trans
Applications Military / Defense; OEM Applications
RF Modulation Amplitude Modulation; Frequency Modulation; Pulse Modulation
View Details