Telecom Circuit, Product overview: SI4060-B1B-FMR from Silicon Labs is a Rf Transmitter for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Rf Transmitter, RF Transmitters, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 871-SI4060-B1B-FMR can be used for catalog matching and distributor lookup.
RF TX IC 142MHZ-1.05GHZ 20VFQFN
RF Transmitter 142MHz ~ 1.05GHz 13dBm 1Mbps PCB, Surface Mount Antenna 20-VFQFN Exposed Pad
Win Source Part Number: 1109329-SI4060-B1B-F
Category: RF/IF and RFID>RF Transmitters
Series: EZRadio®
Package: Cut Tape (CT),
Applications: General Purpose
Standard Package: 2,500
Mounting: SMD (SMT)
Frequency: 142MHz ~ 1.05GHz
Power - Output: 13dBm
Data Interface: PCB, Surface Mount
Data Rate (Max): 1Mbps
Antenna Connector: PCB, Surface Mount
Current - Transmitting: 18mA
Voltage - Supply: 1.8V ~ 3.6V
Package / Case: 20-VFQFN Exposed Pad
Supplier Device Package: 20-QFN (4x4)
Temperature Range - Operating: -40°C ~ 85°C
ECCN: 5A991G
Fake Threat In the Open Market: 64 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8542.39.0001
Mfr: Silicon Labs
Other Names: 336-4318-6,336-4318-
Base Product Number: SI4060
Product Status: Not For New Designs
RF Transmitter 142MHz ~ 1.05GHz 13dBm 1Mbps PCB, Surface Mount Antenna 20-VFQFN Exposed Pad
RF TX IC 142MHZ-1.05GHZ 20VFQFN
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | RF Transmitters | RF Modules | RF Transmitters | RF Transmitters | RF Transmitters |
| Product Number | 871-SI4060-B1B-FMR | 336-4318-2-ND | 1109329-SI4060-B1B-FMR | SI4060-B1B-FMR | SI4060-B1B-FMR |
| Product Name | Rf Transmitter | RF Transmitters | RF/IF and RFID - RF Transmitters | RF Transmitters | RF and Wireless - RF Transmitters |
| Package Type | Tape and Reel | Surface Mount; 20-VFQFN Exposed Pad | Surface Mount; SMD (SMT) | Surface Mount; 20-VFQFN Exposed Pad | |
| Features | RoHS | Antenna Connector | RoHS | ||
| Supply Voltage | 3.3 volts | 1.8 to 3.6 volts | 1.8 to 3.6 volts | 1.8 to 3.6 volts | 3.6 to 1.8 volts |
| Device Type | Transmitter | ||||
| Applications | General Purpose | General Purpose |