RF TX IC FSK 284-960MHZ 20VFQFN Product overview: SI4055-C2A-GM from Silicon Labs is a Rf Transmitter for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 960MHZ. Search-friendly keywords include Rf Transmitter, RF Transmitters, electronic component, datasheet, replacement part, 960MHZ. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 871-SI4055-C2A-GM can be used for catalog matching and distributor lookup.
Win Source Part Number: 1235632-SI4055-C2A-G
Category: RF/IF and RFID>RF Transmitters
Series: EZRadio®
Package: Tray
Applications: General Purpose
Standard Package: 490
Mounting: SMD (SMT)
Frequency: 284MHz ~ 960MHz
Memory Size: 64kb
Power - Output: 13dBm
Data Interface: SPI
Data Rate (Max): 500kbps
Modulation or Protocol: FSK, OOK
Voltage - Supply: 1.8V ~ 3.6V
Package / Case: 20-VFQFN Exposed Pad
Supplier Device Package: 20-QFN (3x3)
Temperature Range - Operating: -40°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 85 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8542.39.0001
Mfr: Silicon Labs
Other Names: -SI4055-C2A
Base Product Number: SI4055
RF Transmitter FSK, OOK 284MHz ~ 960MHz 13dBm 500kbps Antenna 20-VFQFN Exposed Pad
EZRADIO TRANSMITTER, -40 TO 85DEG C ROHS COMPLIANT: YES
RF TX IC FSK 284-960MHZ 20VFQFN
RF Transmitter FSK, OOK 284MHz ~ 960MHz 13dBm 500kbps Antenna 20-VFQFN Exposed Pad
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | RF Transmitters | RF Transmitters | RF Modules | RF Transmitters | RF Transmitters | RF Transmitters |
| Product Number | 871-SI4055-C2A-GM | 1235632-SI4055-C2A-GM | SI4055-C2A-GM-ND | 15AJ3215 | SI4055-C2A-GM | SI4055-C2A-GM |
| Product Name | 960MHZ Rf Transmitter | RF/IF and RFID - RF Transmitters | RF Transmitters | Ezradio Transmitter, -40 To 85Deg C Rohs Compliant Silicon Labs | RF and Wireless - RF Transmitters | RF Transmitters |
| Applications | General Purpose | General Purpose | FSK, OOK | |||
| Package Type | Tray | Surface Mount; SMD (SMT) | Surface Mount; 20-VFQFN Exposed Pad | Surface Mount; 20-VFQFN Exposed Pad | ||
| RF Modulation | FSK, OOK | On-Off Keyed; Frequency Shift Key | ||||
| Features | RoHS | RoHS | RoHS | |||
| Operating Temperature | -40.0 to 85.0 C (-40.0 to 185.0 F) | -40.0 to 85.0 C (-40.0 to 185.0 F) | -40.0 to 85.0 C (-40.0 to 185.0 F) | -40.0 to 85.0 C (-40.0 to 185.0 F) |