Microchip Technology, Inc. RF Transceiver Modules and Modems RN131G-I/RM475

Description
WiFi 802.11b/g Transceiver Module 2.4GHz Integrated, Chip + U.FL Surface Mount
Request a Quote Datasheet
Description
WiFi 802.11b/g Transceiver Module 2.4GHz Integrated, Chip + U.FL Surface Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Transceiver Modules and Modems - RN131G-I/RM475-ND - DigiKey
Thief River Falls, MN, United States
RF Transceiver Modules and Modems
RN131G-I/RM475-ND
RF Transceiver Modules and Modems RN131G-I/RM475-ND
WiFi 802.11b/g Transceiver Module 2.4GHz Integrated, Chip + U.FL Surface Mount

WiFi 802.11b/g Transceiver Module 2.4GHz Integrated, Chip + U.FL Surface Mount

Buy Now Datasheet
RF and Wireless RF Transceiver Modules and Modems -  - Win Source Electronics
Laguna Hills, CA, United States
RF and Wireless RF Transceiver Modules and Modems
RF and Wireless RF Transceiver Modules and Modems
Alternative Parts (Cross-Reference): Cross Manufacturer: Microchip Technology Category: RF and Wireless RF Transceiver Modules and Modems Package: Tray Product Status: Active RF Family/Standard: WiFi Protocol: 802.11b/g Modulation: CDK, DBPSK, DQPSK, DSSS, OFDM Frequency: 2.4GHz Data Rate: 54Mbps

Alternative Parts (Cross-Reference): Cross
Manufacturer: Microchip Technology
Category: RF and Wireless RF Transceiver Modules and Modems
Package: Tray
Product Status: Active
RF Family/Standard: WiFi
Protocol: 802.11b/g
Modulation: CDK, DBPSK, DQPSK, DSSS, OFDM
Frequency: 2.4GHz
Data Rate: 54Mbps

Buy Now Datasheet
RF and Wireless - RF Transceiver Modules and Modems - RN131G-I/RM475 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
RF and Wireless - RF Transceiver Modules and Modems
RN131G-I/RM475
RF and Wireless - RF Transceiver Modules and Modems RN131G-I/RM475
RF TXRX MOD WIFI CHIP + U.FL SMD

RF TXRX MOD WIFI CHIP + U.FL SMD

Supplier's Site
RF Transceiver Modules and Modems - RN131G-I/RM475 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Transceiver Modules and Modems
RN131G-I/RM475
RF Transceiver Modules and Modems RN131G-I/RM475
WiFi 802.11b/g Transceiver Module 2.4GHz Integrated, Chip + U.FL Surface Mount

WiFi 802.11b/g Transceiver Module 2.4GHz Integrated, Chip + U.FL Surface Mount

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category RF Modules RF Modules RF Transceivers RF Transceivers
Product Number RN131G-I/RM475-ND RN131G-I/RM475 RN131G-I/RM475
Product Name RF Transceiver Modules and Modems RF and Wireless RF Transceiver Modules and Modems RF and Wireless - RF Transceiver Modules and Modems RF Transceiver Modules and Modems
RF Modulation Phase Shift Key
Radio Technique Direct-Sequence Spread Spectrum
Operating Temperature -30.0 to 85.0 C (-22.0 to 185.0 F) -30.0 to 85.0 C (-22.0 to 185.0 F) -30.0 to 85.0 C (-22.0 to 185.0 F)
Operating Frequency 2400 MHz 2400 MHz 2400 MHz 2400 MHz
Sensitivity -85 dBm -85 dBm -85 dBm
Unlock Full Specs
to access all available technical data

Similar Products

RF Modules - 2307765 - RS Components, Ltd.
RS Components, Ltd.
Specs
RF Modulation Frequency Shift Key; GFSK
Features RoHS
Output Power 10 dBm
View Details
8.5 - 10.5GHz 10W Transmit/Receive Module - QPF5012 - Qorvo
Specs
Device Type Rec-Trans
Features RoHS
Operating Frequency 8500 to 10500 MHz
View Details
UART / SPI Interfaces WiFi 802.11b/g/n Modules for OEM’s - RW8200 - Radicom Research, Inc.
Specs
Applications Mobile / Wireless Systems
Features RoHS; Antenna Connector (optional feature)
Operating Temperature -40.0 to 85.0 C (-40.0 to 185.0 F)
View Details
RF and Wireless - RF Transceiver ICs - 1342314-ATMEGA256RFR2-ZF - Win Source Electronics
Specs
Package Type 64-VFQFN Exposed Pad
Operating Temperature -40.0 to 125.0 C (-40.0 to 257.0 F)
Operating Frequency 2400 MHz
View Details
3 suppliers