Manufacturer: Silicon Labs
Win Source Part Number: 894500-SI4032-V2-FMR
Features: RF Transmitter Antenna 20-VFQFN Exposed Pad
Package: Reel - TR
Package: 20-VFQFN Exposed Pad
Mounting: Surface Mount
Part Status: Not For New Designs
Family Name: SI4032
Categories: RF/IF and RFID
Case / Package: 20-QFN (4x4)
Popularity: High
Fake Threat In the Open Market: 81 pct.
Supply and Demand Status: Balance
Quantity per package: 2500
MSL Level: 1 (Unlimited)
RF TX ISM FSK 240-930MHZ 20VFQFN Product overview: SI4032-V2-FMR from Silicon Labs is a Rf Transmitter for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 930MHZ. Search-friendly keywords include Rf Transmitter, RF Transmitters, electronic component, datasheet, replacement part, 930MHZ. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 871-SI4032-V2-FMR can be used for catalog matching and distributor lookup.
RF Transmitter Antenna 20-VFQFN Exposed Pad
RF TX ISM FSK 240-930MHZ 20VFQFN
RF Transmitter Antenna 20-VFQFN Exposed Pad
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | RF Transmitters | RF Transmitters | RF Modules | RF Transmitters | RF Transmitters |
| Product Number | 894500-SI4032-V2-FMR | 871-SI4032-V2-FMR | SI4032-V2-FMR-ND | SI4032-V2-FMR | SI4032-V2-FMR |
| Product Name | RF Transmitters - SI4032-V2-FMR | 930MHZ Rf Transmitter | RF Transmitters | RF and Wireless - RF Transmitters | RF Transmitters |
| Package Type | Surface Mount; Surface Mount | Tape and Reel | Surface Mount; 20-VFQFN Exposed Pad | Surface Mount; 20-VFQFN Exposed Pad |