RF TX IC FSK 240-930MHZ 20VFQFN Product overview: SI4032-V2-FM from Silicon Labs is a Rf Transmitter for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 930MHZ. Search-friendly keywords include Rf Transmitter, RF Transmitters, electronic component, datasheet, replacement part, 930MHZ. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 871-SI4032-V2-FM can be used for catalog matching and distributor lookup.
RF Transmitter FSK, GFSK, OOK 240MHz ~ 930MHz 20dBm (100mW) 128kbps PCB, Surface Mount Antenna 20-VFQFN Exposed Pad
| ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | |
|---|---|---|
| Product Category | RF Transmitters | RF Transmitters |
| Product Number | 871-SI4032-V2-FM | SI4032-V2-FM |
| Product Name | 930MHZ Rf Transmitter | RF Transmitters |
| Package Type | Rail/Tube | Surface Mount; 20-VFQFN Exposed Pad |
| Features | RoHS | RoHS |
| Supply Voltage | 3 volts | 1.8 to 3.6 volts |
| Operating Temperature | -40.0 to 85.0 C (-40.0 to 185.0 F) |