RF TX IC FSK 868/915MHZ 16TSSOP Product overview: SI4022-A0-FTR from Silicon Labs is a Rf Transmitter for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 915MHZ. Search-friendly keywords include Rf Transmitter, RF Transmitters, electronic component, datasheet, replacement part, 915MHZ. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 871-SI4022-A0-FTR can be used for catalog matching and distributor lookup.
Manufacturer: Silicon Labs
Win Source Part Number: 1095883-SI4022-A0-FT
Packaging: Reel - TR
Applications: ISM
Frequency: 868MHz, 915MHz
Power - Output: 6dBm
Data Interface: PCB, Surface Mount
Data Rate (Max): 115.2kbps
Modulation or Protocol: FSK
Antenna Connector: PCB, Surface Mount
Current - Transmitting: 24mA
Categories: RF/IF and RFID
Status: Not For New Designs
Temperature Range - Operating: -40°C to 85°C
Dimension: 16-TSSOP (0.173", 4.40mm Width)
Supply Voltage - Operating: 2.2 V to 3.8 V
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Balance
"RF Transmitter FSK 868MHz, 915MHz 6dBm 115.2kbps PCB, Surface Mount Antenna 16-TSSOP (0.173"", 4.40mm Width)"
RF Transmitter FSK 868MHz, 915MHz 6dBm 115.2kbps PCB, Surface Mount Antenna 16-TSSOP (0.173", 4.40mm Width)
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | RF Transmitters | RF Transmitters | RF Modules | RF Transmitters |
| Product Number | 871-SI4022-A0-FTR | 1095883-SI4022-A0-FTR | SI4022-A0-FTR-ND | SI4022-A0-FTR |
| Product Name | 915MHZ Rf Transmitter | RF Transmitters - SI4022-A0-FTR | RF Transmitters | RF Transmitters |
| Package Type | Tape and Reel | Surface Mount; "16-TSSOP (0.173"", 4.40mm Width)" | Surface Mount; 16-TSSOP (0.173\", 4.40mm Width) | |
| Features | RoHS | RoHS; Antenna Connector | RoHS | |
| Operating Temperature | -40.0 to 85.0 C (-40.0 to 185.0 F) | -40.0 to 85.0 C (-40.0 to 185.0 F) | -40.0 to 85.0 C (-40.0 to 185.0 F) | |
| Output Power | 6 dBm | 6 dBm | 6 dBm | |
| Operating Frequency | 868 to 915 MHz | 868 to 915 MHz | 868 to 915 MHz |