Silicon Labs 868MHZ Rf Transmitter SI4021-A1-FT1

Description
RF TX IC FSK 433/868MHZ 16TSSOP Product overview: SI4021-A1-FT1 from Silicon Labs is a Rf Transmitter for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 868MHZ. Search-friendly keywords include Rf Transmitter, RF Transmitters, electronic component, datasheet, replacement part, 868MHZ. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 871-SI4021-A1-FT1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
RF TX IC FSK 433/868MHZ 16TSSOP Product overview: SI4021-A1-FT1 from Silicon Labs is a Rf Transmitter for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 868MHZ. Search-friendly keywords include Rf Transmitter, RF Transmitters, electronic component, datasheet, replacement part, 868MHZ. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 871-SI4021-A1-FT1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
868MHZ Rf Transmitter - 871-SI4021-A1-FT1 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
868MHZ Rf Transmitter
871-SI4021-A1-FT1
868MHZ Rf Transmitter 871-SI4021-A1-FT1
RF TX IC FSK 433/868MHZ 16TSSOP Product overview: SI4021-A1-FT1 from Silicon Labs is a Rf Transmitter for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 868MHZ. Search-friendly keywords include Rf Transmitter, RF Transmitters, electronic component, datasheet, replacement part, 868MHZ. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 871-SI4021-A1-FT1 can be used for catalog matching and distributor lookup.

RF TX IC FSK 433/868MHZ 16TSSOP Product overview: SI4021-A1-FT1 from Silicon Labs is a Rf Transmitter for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 868MHZ. Search-friendly keywords include Rf Transmitter, RF Transmitters, electronic component, datasheet, replacement part, 868MHZ. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 871-SI4021-A1-FT1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
RF/IF and RFID - RF Transmitters - 1235631-SI4021-A1-FT1 - Win Source Electronics
Laguna Hills, CA, United States
RF/IF and RFID - RF Transmitters
1235631-SI4021-A1-FT1
RF/IF and RFID - RF Transmitters 1235631-SI4021-A1-FT1
Win Source Part Number: 1235631-SI4021-A1-FT 1 Category: RF/IF and RFID>RF Transmitters Series: EZRadio® Package: Tube Standard Package: 96 Mounting: SMD (SMT) Package / Case: 16-TSSOP (0.173", 4.40mm Width) Supplier Device Package: 16-TSSOP Fake Threat In the Open Market: 62 pct. MSL Level: 3 (168 Hours) HTSUS: 0000.00.0000 Mfr: Silicon Labs Base Product Number: SI4021 Product Status: Last Time Buy

Win Source Part Number: 1235631-SI4021-A1-FT1
Category: RF/IF and RFID>RF Transmitters
Series: EZRadio®
Package: Tube
Standard Package: 96
Mounting: SMD (SMT)
Package / Case: 16-TSSOP (0.173", 4.40mm Width)
Supplier Device Package: 16-TSSOP
Fake Threat In the Open Market: 62 pct.
MSL Level: 3 (168 Hours)
HTSUS: 0000.00.0000
Mfr: Silicon Labs
Base Product Number: SI4021
Product Status: Last Time Buy

Buy Now Datasheet
RF Transmitters - SI4021-A1-FT1-ND - DigiKey
Thief River Falls, MN, United States
RF Transmitters
SI4021-A1-FT1-ND
RF Transmitters SI4021-A1-FT1-ND
"RF Transmitter Antenna 16-TSSOP (0.173"", 4.40mm Width)"

"RF Transmitter Antenna 16-TSSOP (0.173"", 4.40mm Width)"

Buy Now Datasheet
RF Transmitters - SI4021-A1-FT1 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Transmitters
SI4021-A1-FT1
RF Transmitters SI4021-A1-FT1
RF Transmitter Antenna 16-TSSOP (0.173", 4.40mm Width)

RF Transmitter Antenna 16-TSSOP (0.173", 4.40mm Width)

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Quarktwin Technology Ltd.
Product Category RF Transmitters RF Transmitters RF Modules RF Transmitters
Product Number 871-SI4021-A1-FT1 1235631-SI4021-A1-FT1 SI4021-A1-FT1-ND SI4021-A1-FT1
Product Name 868MHZ Rf Transmitter RF/IF and RFID - RF Transmitters RF Transmitters RF Transmitters
Package Type Tube Surface Mount; SMD (SMT) Surface Mount; "16-TSSOP (0.173"", 4.40mm Width)" Surface Mount; 16-TSSOP (0.173\", 4.40mm Width)
Unlock Full Specs
to access all available technical data

Similar Products

RF Modules - 2069150 - RS Components, Ltd.
RS Components, Ltd.
Specs
Features RoHS
Sensitivity -101 dBm
Output Power 23 dBm
View Details
RF Transceiver Modules and Modems - 591-MTSMC-MNA1-U.R1-SP-ND - DigiKey
Specs
Operating Temperature -40.0 to 85.0 C (-40.0 to 185.0 F)
Operating Frequency 700 to 1900 MHz
Package Type Plugin; Module
View Details
2 suppliers
UART / SPI Interfaces WiFi 802.11b/g/n Modules for OEM’s - RW8200 - Radicom Research, Inc.
Specs
Applications Mobile / Wireless Systems
Features RoHS; Antenna Connector (optional feature)
Operating Temperature -40.0 to 85.0 C (-40.0 to 185.0 F)
View Details