Silicon Labs RF Transmitters SI4020-I1-FT

Description
"RF Transmitter FSK, OOK 315MHz, 433MHz, 868MHz, 915MHz 3dBm 256kbps PCB, Surface Mount Antenna 16-TSSOP (0.173"", 4.40mm Width)"
Request a Quote Datasheet
Description
"RF Transmitter FSK, OOK 315MHz, 433MHz, 868MHz, 915MHz 3dBm 256kbps PCB, Surface Mount Antenna 16-TSSOP (0.173"", 4.40mm Width)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Transmitters - 336-1621-5-ND - DigiKey
Thief River Falls, MN, United States
RF Transmitters
336-1621-5-ND
RF Transmitters 336-1621-5-ND
"RF Transmitter FSK, OOK 315MHz, 433MHz, 868MHz, 915MHz 3dBm 256kbps PCB, Surface Mount Antenna 16-TSSOP (0.173"", 4.40mm Width)"

"RF Transmitter FSK, OOK 315MHz, 433MHz, 868MHz, 915MHz 3dBm 256kbps PCB, Surface Mount Antenna 16-TSSOP (0.173"", 4.40mm Width)"

Buy Now Datasheet
RF Transmitters - SI4020-I1-FT - 140498-SI4020-I1-FT - Win Source Electronics
Laguna Hills, CA, United States
RF Transmitters - SI4020-I1-FT
140498-SI4020-I1-FT
RF Transmitters - SI4020-I1-FT 140498-SI4020-I1-FT
Manufacturer: Silicon Labs Win Source Part Number: 140498-SI4020-I1-FT Packaging: Tube/Rail Applications: General Purpose Frequency: 315MHz, 433MHz, 868MHz, and 915MHz Power - Output: 3dBm Data Interface: PCB, Surface Mount Data Rate (Max): 256kbps Modulation or Protocol: FSK, OOK Antenna Connector: PCB, Surface Mount Current - Transmitting: 14mA Categories: RF/IF and RFID Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C Dimension: 16-TSSOP (0.173", 4.40mm Width) Supply Voltage - Operating: 2.2 V to 5.4 V Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Limited

Manufacturer: Silicon Labs
Win Source Part Number: 140498-SI4020-I1-FT
Packaging: Tube/Rail
Applications: General Purpose
Frequency: 315MHz, 433MHz, 868MHz, and 915MHz
Power - Output: 3dBm
Data Interface: PCB, Surface Mount
Data Rate (Max): 256kbps
Modulation or Protocol: FSK, OOK
Antenna Connector: PCB, Surface Mount
Current - Transmitting: 14mA
Categories: RF/IF and RFID
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C
Dimension: 16-TSSOP (0.173", 4.40mm Width)
Supply Voltage - Operating: 2.2 V to 5.4 V
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Singapore, Singapore
915MHZ 5.4V TSSOP Rf Transmitter
871-SI4020-I1-FT
915MHZ 5.4V TSSOP Rf Transmitter 871-SI4020-I1-FT
IC TX FSK 915MHZ 5.4V 16-TSSOP Product overview: SI4020-I1-FT from Silicon Labs is a Rf Transmitter for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 915MHZ, 5.4V, TSSOP. Search-friendly keywords include Rf Transmitter, RF Transmitters, electronic component, datasheet, replacement part, 915MHZ, 5.4V, TSSOP. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 871-SI4020-I1-FT can be used for catalog matching and distributor lookup.

IC TX FSK 915MHZ 5.4V 16-TSSOP Product overview: SI4020-I1-FT from Silicon Labs is a Rf Transmitter for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 915MHZ, 5.4V, TSSOP. Search-friendly keywords include Rf Transmitter, RF Transmitters, electronic component, datasheet, replacement part, 915MHZ, 5.4V, TSSOP. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 871-SI4020-I1-FT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
RF Transmitters - SI4020-I1-FT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Transmitters
SI4020-I1-FT
RF Transmitters SI4020-I1-FT
RF Transmitter FSK, OOK 315MHz, 433MHz, 868MHz, 915MHz 3dBm 256kbps PCB, Surface Mount Antenna 16-TSSOP (0.173", 4.40mm Width)

RF Transmitter FSK, OOK 315MHz, 433MHz, 868MHz, 915MHz 3dBm 256kbps PCB, Surface Mount Antenna 16-TSSOP (0.173", 4.40mm Width)

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd.
Product Category RF Modules RF Transmitters RF Transmitters RF Transmitters
Product Number 336-1621-5-ND 140498-SI4020-I1-FT 871-SI4020-I1-FT SI4020-I1-FT
Product Name RF Transmitters RF Transmitters - SI4020-I1-FT 915MHZ 5.4V TSSOP Rf Transmitter RF Transmitters
Device Type Transmitter
Applications General Purpose
RF Modulation On-Off Keyed; Frequency Shift Key
Features Antenna Connector RoHS RoHS
Operating Temperature -40.0 to 85.0 C (-40.0 to 185.0 F) -40.0 to 85.0 C (-40.0 to 185.0 F) -40.0 to 85.0 C (-40.0 to 185.0 F)
Unlock Full Specs
to access all available technical data

Similar Products

3.5 - 6.5 GHz Ultra-Wideband (UWB) Transceiver Module - DWM1000 - Qorvo
Specs
Device Type Rec-Trans
Features RoHS
View Details
2 suppliers
RF Modules - 5236333P - RS Components, Ltd.
RS Components, Ltd.
Specs
RF Modulation Phase Shift Key; CDMA, QPSK, GSM
Features RoHS
View Details
Wireless Module - JN5139-xxx-M02 - Jennic Limited
Specs
Device Type Rec-Trans
Applications Mobile / Wireless Systems
RF Modulation Phase Shift Key
View Details
PCIe M2 and PCIe WiFi Module - RTL8192EEBT - Radicom Research, Inc.
Specs
Applications Mobile / Wireless Systems
Features RoHS; Antenna Connector
Operating Frequency 2400 MHz
View Details