Silicon Labs MSOP Rf Transmitter SI4012-A0-GT

Description
RF Transmitter 10-Pin MSOP Product overview: SI4012-A0-GT from Silicon Labs is a Rf Transmitter for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include MSOP. Search-friendly keywords include Rf Transmitter, RF Transmitters, electronic component, datasheet, replacement part, MSOP. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 871-SI4012-A0-GT can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
RF Transmitter 10-Pin MSOP Product overview: SI4012-A0-GT from Silicon Labs is a Rf Transmitter for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include MSOP. Search-friendly keywords include Rf Transmitter, RF Transmitters, electronic component, datasheet, replacement part, MSOP. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 871-SI4012-A0-GT can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
MSOP Rf Transmitter
871-SI4012-A0-GT
MSOP Rf Transmitter 871-SI4012-A0-GT
RF Transmitter 10-Pin MSOP Product overview: SI4012-A0-GT from Silicon Labs is a Rf Transmitter for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include MSOP. Search-friendly keywords include Rf Transmitter, RF Transmitters, electronic component, datasheet, replacement part, MSOP. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 871-SI4012-A0-GT can be used for catalog matching and distributor lookup.

RF Transmitter 10-Pin MSOP Product overview: SI4012-A0-GT from Silicon Labs is a Rf Transmitter for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include MSOP. Search-friendly keywords include Rf Transmitter, RF Transmitters, electronic component, datasheet, replacement part, MSOP. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 871-SI4012-A0-GT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
RF/IF and RFID - RF Transmitters - 1235628-SI4012-A0-GT - Win Source Electronics
Laguna Hills, CA, United States
RF/IF and RFID - RF Transmitters
1235628-SI4012-A0-GT
RF/IF and RFID - RF Transmitters 1235628-SI4012-A0-GT
Win Source Part Number: 1235628-SI4012-A0-GT Category: RF/IF and RFID>RF Transmitters Series: EZRadio® Features: Crystal-less Operation Package: Tube Applications: Home Automation, Remote Sensing, RKE Standard Package: 50 Mounting: SMD (SMT) Frequency: 27MHz ~ 960MHz Power - Output: 10dBm Data Interface: PCB, Surface Mount Data Rate (Max): 100kBaud Modulation or Protocol: FSK, OOK Antenna Connector: PCB, Surface Mount Current - Transmitting: 19.8mA Voltage - Supply: 1.8V ~ 3.6V Package / Case: 10-TFSOP, 10-MSOP (0.118", 3.00mm Width) Supplier Device Package: 10-MSOP Temperature Range - Operating: -40°C ~ 85°C ECCN: 5A992C Fake Threat In the Open Market: 48 pct. MSL Level: 1 (Unlimited) HTSUS: 8542.39.0001 Mfr: Silicon Labs Product Status: Obsolete

Win Source Part Number: 1235628-SI4012-A0-GT
Category: RF/IF and RFID>RF Transmitters
Series: EZRadio®
Features: Crystal-less Operation
Package: Tube
Applications: Home Automation, Remote Sensing, RKE
Standard Package: 50
Mounting: SMD (SMT)
Frequency: 27MHz ~ 960MHz
Power - Output: 10dBm
Data Interface: PCB, Surface Mount
Data Rate (Max): 100kBaud
Modulation or Protocol: FSK, OOK
Antenna Connector: PCB, Surface Mount
Current - Transmitting: 19.8mA
Voltage - Supply: 1.8V ~ 3.6V
Package / Case: 10-TFSOP, 10-MSOP (0.118", 3.00mm Width)
Supplier Device Package: 10-MSOP
Temperature Range - Operating: -40°C ~ 85°C
ECCN: 5A992C
Fake Threat In the Open Market: 48 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8542.39.0001
Mfr: Silicon Labs
Product Status: Obsolete

Buy Now Datasheet
RF Transmitters - SI4012-A0-GT-ND - DigiKey
Thief River Falls, MN, United States
RF Transmitters
SI4012-A0-GT-ND
RF Transmitters SI4012-A0-GT-ND
"RF Transmitter FSK, OOK 27MHz ~ 960MHz 10dBm 100kBaud PCB, Surface Mount Antenna 10-TFSOP, 10-MSOP (0.118"", 3.00mm Width)"

"RF Transmitter FSK, OOK 27MHz ~ 960MHz 10dBm 100kBaud PCB, Surface Mount Antenna 10-TFSOP, 10-MSOP (0.118"", 3.00mm Width)"

Buy Now Datasheet
RF Transmitters - SI4012-A0-GT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Transmitters
SI4012-A0-GT
RF Transmitters SI4012-A0-GT
RF Transmitter FSK, OOK 27MHz ~ 960MHz 10dBm 100kBaud PCB, Surface Mount Antenna 10-TFSOP, 10-MSOP (0.118", 3.00mm Width)

RF Transmitter FSK, OOK 27MHz ~ 960MHz 10dBm 100kBaud PCB, Surface Mount Antenna 10-TFSOP, 10-MSOP (0.118", 3.00mm Width)

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Quarktwin Technology Ltd.
Product Category RF Transmitters RF Transmitters RF Modules RF Transmitters
Product Number 871-SI4012-A0-GT 1235628-SI4012-A0-GT SI4012-A0-GT-ND SI4012-A0-GT
Product Name MSOP Rf Transmitter RF/IF and RFID - RF Transmitters RF Transmitters RF Transmitters
Package Type Rail/Tube Surface Mount; SMD (SMT) Surface Mount; "10-TFSOP, 10-MSOP (0.118"", 3.00mm Width)" Surface Mount; 10-TFSOP, 10-MSOP (0.118\", 3.00mm Width)
Features RoHS Antenna Connector RoHS
Supply Voltage 3.6 volts 1.8 to 3.6 volts 1.8 to 3.6 volts 1.8 to 3.6 volts
Operating Temperature -40.0 to 85.0 C (-40.0 to 185.0 F) -40.0 to 85.0 C (-40.0 to 185.0 F) -40.0 to 85.0 C (-40.0 to 185.0 F)
Output Power 10 dBm 10 dBm 10 dBm
Unlock Full Specs
to access all available technical data

Similar Products

24.25 - 27.5 GHz GaAs Front End Module - QPF4010 - Qorvo
Specs
Features RoHS
Operating Frequency 24250 to 27500 MHz
View Details
RF Modules - 2307767 - RS Components, Ltd.
RS Components, Ltd.
Specs
RF Modulation Frequency Shift Key; GFSK
Features RoHS
Output Power 10 dBm
View Details
Anaren Integrated Radio (AIR) 2.4GHz Transmitter Module - A2500R24A-EZ4x - Anaren, Inc.
Specs
Device Type Transmitter
Applications Industrial Control, Building Automation, Low-power Wireless Sensor Networks, Lighting Control, and Automated Meter Reading
Operating Frequency 2400 to 2484 MHz
View Details