Silicon Labs RF ICs SI4010-C2-GS

Description
SoC,8051,RF transmitter,AES,SOIC 14
Request a Quote
Description
SoC,8051,RF transmitter,AES,SOIC 14
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RF ICs - 1689923 - RS Components, Ltd.
Corby, Northants, United Kingdom
RF ICs
1689923
RF ICs 1689923
SoC,8051,RF transmitter,AES,SOIC 14

SoC,8051,RF transmitter,AES,SOIC14

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category RF Switches
Product Number 1689923
Product Name RF ICs
Package Type Soic
Unlock Full Specs
to access all available technical data

Similar Products

Absorptive SP6T, Mechanical Switch, DC - 26500 MHz, 50Ω - RC-2SP6T-26 - Mini-Circuits
Specs
Package Type Connectorized
Connector SMA
Operating Temperature 0.0 to 40 C (32 to 104 F)
View Details
RF Coaxial Switches - NMS22 - kTB Solutions
Specs
Frequency Range 0.0 to 50000 MHz
Type Single Pole Double Throw; SPDT
View Details
RF ICs - 1900413P - RS Components, Ltd.
RS Components, Ltd.
Specs
Package Type SOT-23
View Details
Switches and Switch Matrices - C-BAND SWITCH - Crane Aerospace & Electronics
Specs
Frequency Range 4000 to 8000 MHz
Insertion Loss 7 dB
Isolation 55 dB
View Details