Silicon Labs RF ICs Si4010-C2-GS

Description
SoC,8051,RF transmitter,AES,SOIC 14
Request a Quote
Description
SoC,8051,RF transmitter,AES,SOIC 14
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RF ICs - 7596457 - RS Components, Ltd.
Corby, Northants, United Kingdom
RF ICs
7596457
RF ICs 7596457
SoC,8051,RF transmitter,AES,SOIC 14

SoC,8051,RF transmitter,AES,SOIC14

Supplier's Site
RF ICs - 7596457P - RS Components, Ltd.
Corby, Northants, United Kingdom
RF ICs
7596457P
RF ICs 7596457P
SoC,8051,RF transmitter,AES,SOIC 14

SoC,8051,RF transmitter,AES,SOIC14

Supplier's Site

Technical Specifications

  RS Components, Ltd. RS Components, Ltd.
Product Category RF Switches RF Switches
Product Number 7596457 7596457P
Product Name RF ICs RF ICs
Package Type Soic SOIC
Unlock Full Specs
to access all available technical data

Similar Products

Absorptive SP4T, SMT Solid State Switch, DC - 30 GHz, 50Ω - M4SWA4-34DR+ - Mini-Circuits
Specs
Package Type Surface Mount
Connector SMA
Frequency Range 30000 MHz
View Details
RF Coaxial Switches - NMS2F&B - kTB Solutions
Specs
Connector BNC; Type F
Frequency Range 0.0 to 3000 MHz
Type Single Pole Double Throw; SPDT
View Details
RF ICs - 1832553 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package Type Msop
View Details
Switches and Switch Matrices - T-ISLT-2-2134 - Crane Aerospace & Electronics
Specs
Frequency Range 500 to 1000 MHz
Insertion Loss 0.8000 dB
Isolation 25 dB
View Details