Silicon Labs Interface - Interface - Telecom - SI3241-D-FQR SI3241-D-FQR

Description
Manufacturer: Silicon Labs Win Source Part Number: 749192-SI3241-D-FQR Series: ProSLIC Packaging: Reel - TR Package: 100-TQFP Exposed Pad Number of Circuits: 4 Mounting: SMD Operating Supply Voltage: 3.3V Function: Subscriber Line Interface Concept (SLIC), CODEC Interface: GCI, PCM, SPI Part Status: Obsolete(EOL) Family Name: SI3241 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.silabs.com Manufacturer Package: 100-TQFP (14x14) Alternative Parts (Cross-Reference): Le58QL021JC; LE58QL02FJC; Le58QL02FJCT; Introduction Date: November 21, 2000 ECCN: EAR99 Country of Origin: Taiwan Estimated EOL Date: Obsolete Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Balance
Request a Quote
Description
Manufacturer: Silicon Labs Win Source Part Number: 749192-SI3241-D-FQR Series: ProSLIC Packaging: Reel - TR Package: 100-TQFP Exposed Pad Number of Circuits: 4 Mounting: SMD Operating Supply Voltage: 3.3V Function: Subscriber Line Interface Concept (SLIC), CODEC Interface: GCI, PCM, SPI Part Status: Obsolete(EOL) Family Name: SI3241 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.silabs.com Manufacturer Package: 100-TQFP (14x14) Alternative Parts (Cross-Reference): Le58QL021JC; LE58QL02FJC; Le58QL02FJCT; Introduction Date: November 21, 2000 ECCN: EAR99 Country of Origin: Taiwan Estimated EOL Date: Obsolete Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Balance
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Telecom - SI3241-D-FQR - 749192-SI3241-D-FQR - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Telecom - SI3241-D-FQR
749192-SI3241-D-FQR
Interface - Interface - Telecom - SI3241-D-FQR 749192-SI3241-D-FQR
Manufacturer: Silicon Labs Win Source Part Number: 749192-SI3241-D-FQR Series: ProSLIC Packaging: Reel - TR Package: 100-TQFP Exposed Pad Number of Circuits: 4 Mounting: SMD Operating Supply Voltage: 3.3V Function: Subscriber Line Interface Concept (SLIC), CODEC Interface: GCI, PCM, SPI Part Status: Obsolete(EOL) Family Name: SI3241 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.silabs.com Manufacturer Package: 100-TQFP (14x14) Alternative Parts (Cross-Reference): Le58QL021JC; LE58QL02FJC; Le58QL02FJCT; Introduction Date: November 21, 2000 ECCN: EAR99 Country of Origin: Taiwan Estimated EOL Date: Obsolete Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Balance

Manufacturer: Silicon Labs
Win Source Part Number: 749192-SI3241-D-FQR
Series: ProSLIC
Packaging: Reel - TR
Package: 100-TQFP Exposed Pad
Number of Circuits: 4
Mounting: SMD
Operating Supply Voltage: 3.3V
Function: Subscriber Line Interface Concept (SLIC), CODEC
Interface: GCI, PCM, SPI
Part Status: Obsolete(EOL)
Family Name: SI3241
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.silabs.com
Manufacturer Package: 100-TQFP (14x14)
Alternative Parts (Cross-Reference): Le58QL021JC; LE58QL02FJC; Le58QL02FJCT;
Introduction Date: November 21, 2000
ECCN: EAR99
Country of Origin: Taiwan
Estimated EOL Date: Obsolete
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Balance

Buy Now

Technical Specifications

  Win Source Electronics
Product Category IC Interfaces
Product Number 749192-SI3241-D-FQR
Product Name Interface - Interface - Telecom - SI3241-D-FQR
Device Type Sensor Interface; Codec
Unlock Full Specs
to access all available technical data

Similar Products

Interface - Interface - Specialized - A4979GLPTR-T - 1000020-A4979GLPTR-T - Win Source Electronics
Specs
Device Type Sensor Interface; Storage Interface
Features RoHS
Operating Temperature -40 C (-40 F)
View Details
SOIC Interface Transceiver IC - 702-SI3010-FSR - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Supply Voltage Other; 3V ~ 3.6V
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
3 suppliers
Interface - Sensor and Detector Interfaces - AD9976BCPZ - Lingto Electronic Limited
Specs
Device Type Sensor Interface
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Type 38.21 - Timed interface modules - EMR & SSR - 382101259024 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details