Silicon Labs Interface - Interface - Telecom - SI32392-B-FM SI32392-B-FM

Description
Manufacturer: Silicon Labs Win Source Part Number: 807310-SI32392-B-FM Packaging: Tray Mounting Style: SMD Number of Circuits: 1 Function: Subscriber Line Interface Concept (SLIC) Supplier Device Package: 48-QFN (7x7) Temperature Range - Operating: 0°C ~ 70°C Manufacturer Package: 48-VFQFN Exposed Pad Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 260 MSL Level: 3 (168 Hours) Supply Voltage (V): 3.15V ~ 3.45V Part Number Series: SI32392
Request a Quote
Description
Manufacturer: Silicon Labs Win Source Part Number: 807310-SI32392-B-FM Packaging: Tray Mounting Style: SMD Number of Circuits: 1 Function: Subscriber Line Interface Concept (SLIC) Supplier Device Package: 48-QFN (7x7) Temperature Range - Operating: 0°C ~ 70°C Manufacturer Package: 48-VFQFN Exposed Pad Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 260 MSL Level: 3 (168 Hours) Supply Voltage (V): 3.15V ~ 3.45V Part Number Series: SI32392
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Telecom - SI32392-B-FM - 807310-SI32392-B-FM - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Telecom - SI32392-B-FM
807310-SI32392-B-FM
Interface - Interface - Telecom - SI32392-B-FM 807310-SI32392-B-FM
Manufacturer: Silicon Labs Win Source Part Number: 807310-SI32392-B-FM Packaging: Tray Mounting Style: SMD Number of Circuits: 1 Function: Subscriber Line Interface Concept (SLIC) Supplier Device Package: 48-QFN (7x7) Temperature Range - Operating: 0°C ~ 70°C Manufacturer Package: 48-VFQFN Exposed Pad Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 260 MSL Level: 3 (168 Hours) Supply Voltage (V): 3.15V ~ 3.45V Part Number Series: SI32392

Manufacturer: Silicon Labs
Win Source Part Number: 807310-SI32392-B-FM
Packaging: Tray
Mounting Style: SMD
Number of Circuits: 1
Function: Subscriber Line Interface Concept (SLIC)
Supplier Device Package: 48-QFN (7x7)
Temperature Range - Operating: 0°C ~ 70°C
Manufacturer Package: 48-VFQFN Exposed Pad
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 260
MSL Level: 3 (168 Hours)
Supply Voltage (V): 3.15V ~ 3.45V
Part Number Series: SI32392

Buy Now

Technical Specifications

  Win Source Electronics
Product Category IC Interfaces
Product Number 807310-SI32392-B-FM
Product Name Interface - Interface - Telecom - SI32392-B-FM
Device Type Sensor Interface
Unlock Full Specs
to access all available technical data

Similar Products

 - AMT49406GESSR - Rochester Electronics
Allegro MicroSystems Inc.
Specs
Features RoHS
Package Type QFN24
View Details
16-bit buffer/line driver; 3-state - 74ABT16244ADGG,118 - Nexperia B.V.
Specs
Device Type Buffer
Features RoHS
Supply Voltage Other; +7.0
View Details
3 suppliers
Power Switch ICs - 1464797 - RS Components, Ltd.
RS Components, Ltd.
Specs
Technology USB
Features RoHS
Supply Voltage Other; 2.4 v
View Details
Interface module - 289-616 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -20 to 55 C (-4 to 131 F)
View Details