Silicon Labs Interface - Interface - Telecom - SI32391-B-FM1R SI32391-B-FM1R

Description
Manufacturer: Silicon Labs Win Source Part Number: 794230-SI32391-B-FM1 R Series: ProSLIC Packaging: Reel package Operating Temperature Range: 0°C ~ 70°C Package: 48-VFQFN Exposed Pad Number of Circuits: 1 Mounting: SMD Operating Supply Voltage: 3.15 V ~ 3.45 V Function: Subscriber Line Interface Concept (SLIC) Categories: Integrated Circuits (ICs) Manufacturer Package: 48-QFN (7x7) Introduction Date: July 28, 1998 ECCN: EAR99 Country of Origin: Taiwan Estimated EOL Date: 2027 Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Limited
Request a Quote
Description
Manufacturer: Silicon Labs Win Source Part Number: 794230-SI32391-B-FM1 R Series: ProSLIC Packaging: Reel package Operating Temperature Range: 0°C ~ 70°C Package: 48-VFQFN Exposed Pad Number of Circuits: 1 Mounting: SMD Operating Supply Voltage: 3.15 V ~ 3.45 V Function: Subscriber Line Interface Concept (SLIC) Categories: Integrated Circuits (ICs) Manufacturer Package: 48-QFN (7x7) Introduction Date: July 28, 1998 ECCN: EAR99 Country of Origin: Taiwan Estimated EOL Date: 2027 Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Limited
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Telecom - SI32391-B-FM1R - 794230-SI32391-B-FM1R - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Telecom - SI32391-B-FM1R
794230-SI32391-B-FM1R
Interface - Interface - Telecom - SI32391-B-FM1R 794230-SI32391-B-FM1R
Manufacturer: Silicon Labs Win Source Part Number: 794230-SI32391-B-FM1 R Series: ProSLIC Packaging: Reel package Operating Temperature Range: 0°C ~ 70°C Package: 48-VFQFN Exposed Pad Number of Circuits: 1 Mounting: SMD Operating Supply Voltage: 3.15 V ~ 3.45 V Function: Subscriber Line Interface Concept (SLIC) Categories: Integrated Circuits (ICs) Manufacturer Package: 48-QFN (7x7) Introduction Date: July 28, 1998 ECCN: EAR99 Country of Origin: Taiwan Estimated EOL Date: 2027 Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Limited

Manufacturer: Silicon Labs
Win Source Part Number: 794230-SI32391-B-FM1R
Series: ProSLIC
Packaging: Reel package
Operating Temperature Range: 0°C ~ 70°C
Package: 48-VFQFN Exposed Pad
Number of Circuits: 1
Mounting: SMD
Operating Supply Voltage: 3.15 V ~ 3.45 V
Function: Subscriber Line Interface Concept (SLIC)
Categories: Integrated Circuits (ICs)
Manufacturer Package: 48-QFN (7x7)
Introduction Date: July 28, 1998
ECCN: EAR99
Country of Origin: Taiwan
Estimated EOL Date: 2027
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Limited

Buy Now

Technical Specifications

  Win Source Electronics
Product Category IC Interfaces
Product Number 794230-SI32391-B-FM1R
Product Name Interface - Interface - Telecom - SI32391-B-FM1R
Device Type Sensor Interface
Unlock Full Specs
to access all available technical data

Similar Products

RF Front End (LNA + PA) - 2312-QPF4591TR13TR-ND - DigiKey
Specs
Device Type Front End
Package Type 34-WFQFN Exposed Pad
Pins 34 #
View Details
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers - CD74HC4052M96 - Shenzhen Shengyu Electronics Technology Limited
Specs
Device Type Sensor Interface
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type 16-SOIC (0.154\", 3.90mm Width)
View Details
2 suppliers
Interface module - 289-616 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -20 to 55 C (-4 to 131 F)
View Details
Interface - CODECs - AD1848KP - Lingto Electronic Limited
Rochester Electronics
Specs
Technology Parallel
Device Type Sensor Interface; Codec
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details