Silicon Labs Interface - Interface - Telecom - SI3230M-E-FMR SI3230M-E-FMR

Description
Manufacturer: Silicon Labs Win Source Part Number: 064437-SI3230M-E-FMR Packaging: Reel - TR Number of Circuits: 1 Mounting: SMD (SMT) Power (Watts): 700mW Includes: DTMF Generation and Decoding, FSK Generation Categories: Integrated Circuits Status: Obsolete(EOL) Case / Package: 38-QFN (5x7) Purpose: Subscriber Line Interface Concept (SLIC), CODEC Supply Voltage - Operating: 3.13 V to 5.25 V Operating Supply Current: 88mA Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Balance
Request a Quote
Description
Manufacturer: Silicon Labs Win Source Part Number: 064437-SI3230M-E-FMR Packaging: Reel - TR Number of Circuits: 1 Mounting: SMD (SMT) Power (Watts): 700mW Includes: DTMF Generation and Decoding, FSK Generation Categories: Integrated Circuits Status: Obsolete(EOL) Case / Package: 38-QFN (5x7) Purpose: Subscriber Line Interface Concept (SLIC), CODEC Supply Voltage - Operating: 3.13 V to 5.25 V Operating Supply Current: 88mA Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Balance
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Telecom - SI3230M-E-FMR - 064437-SI3230M-E-FMR - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Telecom - SI3230M-E-FMR
064437-SI3230M-E-FMR
Interface - Interface - Telecom - SI3230M-E-FMR 064437-SI3230M-E-FMR
Manufacturer: Silicon Labs Win Source Part Number: 064437-SI3230M-E-FMR Packaging: Reel - TR Number of Circuits: 1 Mounting: SMD (SMT) Power (Watts): 700mW Includes: DTMF Generation and Decoding, FSK Generation Categories: Integrated Circuits Status: Obsolete(EOL) Case / Package: 38-QFN (5x7) Purpose: Subscriber Line Interface Concept (SLIC), CODEC Supply Voltage - Operating: 3.13 V to 5.25 V Operating Supply Current: 88mA Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Balance

Manufacturer: Silicon Labs
Win Source Part Number: 064437-SI3230M-E-FMR
Packaging: Reel - TR
Number of Circuits: 1
Mounting: SMD (SMT)
Power (Watts): 700mW
Includes: DTMF Generation and Decoding, FSK Generation
Categories: Integrated Circuits
Status: Obsolete(EOL)
Case / Package: 38-QFN (5x7)
Purpose: Subscriber Line Interface Concept (SLIC), CODEC
Supply Voltage - Operating: 3.13 V to 5.25 V
Operating Supply Current: 88mA
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Balance

Buy Now

Technical Specifications

  Win Source Electronics
Product Category IC Interfaces
Product Number 064437-SI3230M-E-FMR
Product Name Interface - Interface - Telecom - SI3230M-E-FMR
Device Type Sensor Interface; Codec
Unlock Full Specs
to access all available technical data

Similar Products

Interface - Specialized - AD7569KP - Lingto Electronic Limited
Specs
Technology Bus
Device Type Sensor Interface
Package Type 28-LCC (J-Lead)
View Details
Type 38.21 - Timed interface modules - EMR & SSR - 382102408240 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details
Interface Transceiver IC - 710-32P4752-CGT - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Package Type Bulk
View Details
2 suppliers
Universal Bus Functions - 74ALVC16836ADGG,11-ND - DigiKey
Specs
Supply Voltage Other; 2.3V ~ 3.6V
Operating Temperature -40 to 85 C (-40 to 185 F)
Package Type "56-TFSOP (0.240"", 6.10mm Width)"
View Details