Telecom Line Management ICs SINGLE CH SLIC Product overview: SI3230-KT from Silicon Labs is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Telecom. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 702-SI3230-KT can be used for catalog matching and distributor lookup.
Manufacturer: Silicon Labs
Win Source Part Number: 1095811-SI3230-KT
Packaging: Tube/Rail
Number of Circuits: 1
Mounting: SMD (SMT)
Power (Watts): 700mW
Includes: DTMF Generation and Decoding, FSK Generation
Categories: Integrated Circuits
Status: Obsolete(EOL)
Case / Package: 38-TSSOP
Purpose: Subscriber Line Interface Concept (SLIC)
Supply Voltage - Operating: 3.13 V to 5.25 V
Operating Supply Current: 88mA
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Balance
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | |
|---|---|---|
| Product Category | IC Interfaces | IC Interfaces |
| Product Number | 702-SI3230-KT | 1095811-SI3230-KT |
| Product Name | Interface Transceiver IC | Interface - Interface - Telecom - SI3230-KT |
| Device Type | Transceiver | Sensor Interface |