Silicon Labs Interface - Interface - Telecom - SI32267-C-FM1R SI32267-C-FM1R

Description
Manufacturer: Silicon Labs Win Source Part Number: 716187-SI32267-C-FM1 R Series: ProSLIC Packaging: Reel - TR Number of Circuits: 1 Mounting: SMD Operating Supply Voltage: 3.3V Function: Subscriber Line Interface Concept (SLIC), CODEC Interface: GCI, PCM, SPI Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.silabs.com Manufacturer Package: 50-QFN (6x8) Introduction Date: January 01, 2000 ECCN: EAR99 Country of Origin: Republic of Korea Estimated EOL Date: 2024 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Balance
Request a Quote
Description
Manufacturer: Silicon Labs Win Source Part Number: 716187-SI32267-C-FM1 R Series: ProSLIC Packaging: Reel - TR Number of Circuits: 1 Mounting: SMD Operating Supply Voltage: 3.3V Function: Subscriber Line Interface Concept (SLIC), CODEC Interface: GCI, PCM, SPI Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.silabs.com Manufacturer Package: 50-QFN (6x8) Introduction Date: January 01, 2000 ECCN: EAR99 Country of Origin: Republic of Korea Estimated EOL Date: 2024 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Balance
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Telecom - SI32267-C-FM1R - 716187-SI32267-C-FM1R - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Telecom - SI32267-C-FM1R
716187-SI32267-C-FM1R
Interface - Interface - Telecom - SI32267-C-FM1R 716187-SI32267-C-FM1R
Manufacturer: Silicon Labs Win Source Part Number: 716187-SI32267-C-FM1 R Series: ProSLIC Packaging: Reel - TR Number of Circuits: 1 Mounting: SMD Operating Supply Voltage: 3.3V Function: Subscriber Line Interface Concept (SLIC), CODEC Interface: GCI, PCM, SPI Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.silabs.com Manufacturer Package: 50-QFN (6x8) Introduction Date: January 01, 2000 ECCN: EAR99 Country of Origin: Republic of Korea Estimated EOL Date: 2024 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Balance

Manufacturer: Silicon Labs
Win Source Part Number: 716187-SI32267-C-FM1R
Series: ProSLIC
Packaging: Reel - TR
Number of Circuits: 1
Mounting: SMD
Operating Supply Voltage: 3.3V
Function: Subscriber Line Interface Concept (SLIC), CODEC
Interface: GCI, PCM, SPI
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.silabs.com
Manufacturer Package: 50-QFN (6x8)
Introduction Date: January 01, 2000
ECCN: EAR99
Country of Origin: Republic of Korea
Estimated EOL Date: 2024
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Balance

Buy Now

Technical Specifications

  Win Source Electronics
Product Category IC Interfaces
Product Number 716187-SI32267-C-FM1R
Product Name Interface - Interface - Telecom - SI32267-C-FM1R
Device Type Sensor Interface; Codec
Unlock Full Specs
to access all available technical data

Similar Products

Interface Transceiver IC - 710-CY7B933-400JXCT - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Features RoHS
Supply Voltage Other; 4.5V ~ 5.5V
View Details
Interface Transceiver IC - 702-SI32267-C-FMR - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Supply Voltage Other; 3.3V
Package Type Tape & Reel (TR)
View Details
4 suppliers
Interface - Controllers - ADM6996LAAT1 - Lingto Electronic Limited
Specs
Technology Parallel
Device Type Sensor Interface; CardBus Controller
Operating Temperature 0 to 115 C (32 to 239 F)
View Details
Line Interface ICs - 1899729P - RS Components, Ltd.
Specs
Technology RS232
Device Type Line / Bus Driver; Receiver; Receiver, Line Driver, Driver, Converter
Features RoHS
View Details