Manufacturer: Silicon Labs
Win Source Part Number: 726889-SI32260-C-FM2
Packaging: Tray
Mounting Style: SMD
Function: Subscriber Line Interface Concept (SLIC), CODEC
Interface: GCI, PCM, SPI
Categories: Integrated Circuits
Supplier Device Package: 60-QFN (8x8)
Temperature Range - Operating: 0°C ~ 70°C
Manufacturer Package: 60-WFQFN Exposed Pad
Popularity: Low
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 300
MSL Level: 3 (168 Hours)
Supply Voltage (V): 3.13V ~ 3.47V
| Win Source Electronics | |
|---|---|
| Product Category | IC Interfaces |
| Product Number | 726889-SI32260-C-FM2 |
| Product Name | Interface - Interface - Telecom - SI32260-C-FM2 |
| Device Type | Sensor Interface; Codec |