Silicon Labs Dual Interface Transceiver IC SI3225-GQ

Description
Telecom Line Management ICs Dual-Channel SLIC/ codec Product overview: SI3225-GQ from Silicon Labs is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Dual, Interface Transceiver IC, Specialized Interface ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 754-SI3225-GQ can be used for catalog matching and distributor lookup.
Request a Quote
Description
Telecom Line Management ICs Dual-Channel SLIC/ codec Product overview: SI3225-GQ from Silicon Labs is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Dual, Interface Transceiver IC, Specialized Interface ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 754-SI3225-GQ can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Dual Interface Transceiver IC - 754-SI3225-GQ - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Dual Interface Transceiver IC
754-SI3225-GQ
Dual Interface Transceiver IC 754-SI3225-GQ
Telecom Line Management ICs Dual-Channel SLIC/ codec Product overview: SI3225-GQ from Silicon Labs is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Dual, Interface Transceiver IC, Specialized Interface ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 754-SI3225-GQ can be used for catalog matching and distributor lookup.

Telecom Line Management ICs Dual-Channel SLIC/ codec Product overview: SI3225-GQ from Silicon Labs is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Dual, Interface Transceiver IC, Specialized Interface ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 754-SI3225-GQ can be used for catalog matching and distributor lookup.

Supplier's Site
Integrated Circuits (ICs) - Interface - Telecom - 1013344-SI3225-GQ - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Interface - Telecom
1013344-SI3225-GQ
Integrated Circuits (ICs) - Interface - Telecom 1013344-SI3225-GQ
Win Source Part Number: 1013344-SI3225-GQ Category: Integrated Circuits (ICs)>Interface - Telecom Series: ProSLIC® Package: Tray Number of Circuits: 2 Standard Package: 160 Mounting: SMD (SMT) Power (Watts): 941 mW Function: Subscriber Line Interface Concept (SLIC), CODEC Interface: GCI, PCM, SPI Current - Supply: 65mA Voltage - Supply: 3.3V, 5V Package / Case: 64-TQFP Supplier Device Package: 64-TQFP (10x10) Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 52 pct. MSL Level: 1 (Unlimited) HTSUS: 8542.39.0001 Mfr: Silicon Labs Base Product Number: SI3225 Product Status: Obsolete

Win Source Part Number: 1013344-SI3225-GQ
Category: Integrated Circuits (ICs)>Interface - Telecom
Series: ProSLIC®
Package: Tray
Number of Circuits: 2
Standard Package: 160
Mounting: SMD (SMT)
Power (Watts): 941 mW
Function: Subscriber Line Interface Concept (SLIC), CODEC
Interface: GCI, PCM, SPI
Current - Supply: 65mA
Voltage - Supply: 3.3V, 5V
Package / Case: 64-TQFP
Supplier Device Package: 64-TQFP (10x10)
Temperature Range - Operating: -40°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 52 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8542.39.0001
Mfr: Silicon Labs
Base Product Number: SI3225
Product Status: Obsolete

Buy Now
Telecom - SI3225-GQ - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Telecom
SI3225-GQ
Telecom SI3225-GQ
Telecom IC Subscriber Line Interface Concept (SLIC), CODEC 64-TQFP (10x10)

Telecom IC Subscriber Line Interface Concept (SLIC), CODEC 64-TQFP (10x10)

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Quarktwin Technology Ltd.
Product Category IC Interfaces IC Interfaces IC Interfaces
Product Number 754-SI3225-GQ 1013344-SI3225-GQ SI3225-GQ
Product Name Dual Interface Transceiver IC Integrated Circuits (ICs) - Interface - Telecom Telecom
Device Type Transceiver Sensor Interface; Codec
Features RoHS RoHS
Pd 941 milliwatts
Operating Temperature -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Interface - Interface - Telecom - PEB 20571 F V3.1 - 791663-PEB 20571 F V3.1 - Win Source Electronics
Specs
Device Type Sensor Interface
Supply Voltage Other; 3.13 V ~ 3.47 V
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
4 suppliers
Inverting Schmitt trigger - 74AHC1G14GZ-Q100YL - Nexperia B.V.
Specs
Features RoHS
Supply Voltage Other; +7.0
Package Type SOT8065-1 SOT8065-1
View Details
SN54AC245-SP Octal Bus Transceivers With 3-State Outputs - 5962-8775801VRA - Texas Instruments
Specs
Technology AC
Device Type Transceiver
Supply Voltage 3.3V; Other; 3.3,5
View Details
Integrated Circuits (ICs) - Interface - Telecom - SI32295-A-GMR - Acme Chip Technology Co., Limited
Specs
Device Type Sensor Interface
Supply Voltage Other
Package Type 68-QFN (8x8)
View Details
2 suppliers