Silicon Labs Interface - Interface - Telecom - SI3220-GQ SI3220-GQ

Description
Manufacturer: Silicon Labs Win Source Part Number: 064433-SI3220-GQ Packaging: Tray Number of Circuits: 2 Mounting: SMD (SMT) Power (Watts): 941mW Includes: Battery Switching, BORSCHT Functions, DTMF Generation and Decoding, FSK Tone Generation, Modem and Fax Tone Detection Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C Case / Package: 64-TQFP (10x10) Purpose: Subscriber Line Interface Concept (SLIC), CODEC Supply Voltage - Operating: 3.3V, 5V Operating Supply Current: 65mA Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Limited
Request a Quote
Description
Manufacturer: Silicon Labs Win Source Part Number: 064433-SI3220-GQ Packaging: Tray Number of Circuits: 2 Mounting: SMD (SMT) Power (Watts): 941mW Includes: Battery Switching, BORSCHT Functions, DTMF Generation and Decoding, FSK Tone Generation, Modem and Fax Tone Detection Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C Case / Package: 64-TQFP (10x10) Purpose: Subscriber Line Interface Concept (SLIC), CODEC Supply Voltage - Operating: 3.3V, 5V Operating Supply Current: 65mA Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Limited
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Telecom - SI3220-GQ - 064433-SI3220-GQ - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Telecom - SI3220-GQ
064433-SI3220-GQ
Interface - Interface - Telecom - SI3220-GQ 064433-SI3220-GQ
Manufacturer: Silicon Labs Win Source Part Number: 064433-SI3220-GQ Packaging: Tray Number of Circuits: 2 Mounting: SMD (SMT) Power (Watts): 941mW Includes: Battery Switching, BORSCHT Functions, DTMF Generation and Decoding, FSK Tone Generation, Modem and Fax Tone Detection Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C Case / Package: 64-TQFP (10x10) Purpose: Subscriber Line Interface Concept (SLIC), CODEC Supply Voltage - Operating: 3.3V, 5V Operating Supply Current: 65mA Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Limited

Manufacturer: Silicon Labs
Win Source Part Number: 064433-SI3220-GQ
Packaging: Tray
Number of Circuits: 2
Mounting: SMD (SMT)
Power (Watts): 941mW
Includes: Battery Switching, BORSCHT Functions, DTMF Generation and Decoding, FSK Tone Generation, Modem and Fax Tone Detection
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C
Case / Package: 64-TQFP (10x10)
Purpose: Subscriber Line Interface Concept (SLIC), CODEC
Supply Voltage - Operating: 3.3V, 5V
Operating Supply Current: 65mA
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Limited

Buy Now

Technical Specifications

  Win Source Electronics
Product Category IC Interfaces
Product Number 064433-SI3220-GQ
Product Name Interface - Interface - Telecom - SI3220-GQ
Device Type Sensor Interface; Codec
Unlock Full Specs
to access all available technical data

Similar Products

Line Interface ICs - 1609979 - RS Components, Ltd.
Specs
Technology RS232
Device Type Transceiver; Transceiver
Features RoHS
View Details
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers - CLV4051ATPWRG4Q1 - Shenzhen Shengyu Electronics Technology Limited
Specs
Device Type Sensor Interface
Operating Temperature -40 to 105 C (-40 to 221 F)
Package Type 16-TSSOP (0.173\", 4.40mm Width)
View Details
2 suppliers
Inverter - 74AHC3G04DP,125 - Nexperia B.V.
Specs
Features RoHS
Supply Voltage Other; +7.0
Package Type SOT505-2 SOT505-2
View Details
Interface Transceiver IC - 702-SI32183-A-GMR - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Features RoHS
Supply Voltage Other; 3.3V
View Details
5 suppliers