Silicon Labs Interface - Interface - Telecom - SI32178-B-FMR SI32178-B-FMR

Description
Manufacturer: Silicon Labs Win Source Part Number: 1248920-SI32178-B-FM R Series: ProSLIC Packaging: Reel - TR Package: 42-WFQFN Exposed Pad Number of Circuits: 1 Mounting: SMD Operating Supply Voltage: 3.3V Function: Subscriber Line Interface Concept (SLIC), CODEC Interface: GCI, PCM, SPI Part Status: Obsolete(EOL) Family Name: SI32178 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.silabs.com Manufacturer Package: 42-QFN (5x7) Alternative Parts (Cross-Reference): Le9530DETCT; Le9530DETC; Le9530CETC; Introduction Date: November 21, 2000 ECCN: EAR99 Country of Origin: Taiwan Estimated EOL Date: Obsolete Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Silicon Labs Win Source Part Number: 1248920-SI32178-B-FM R Series: ProSLIC Packaging: Reel - TR Package: 42-WFQFN Exposed Pad Number of Circuits: 1 Mounting: SMD Operating Supply Voltage: 3.3V Function: Subscriber Line Interface Concept (SLIC), CODEC Interface: GCI, PCM, SPI Part Status: Obsolete(EOL) Family Name: SI32178 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.silabs.com Manufacturer Package: 42-QFN (5x7) Alternative Parts (Cross-Reference): Le9530DETCT; Le9530DETC; Le9530CETC; Introduction Date: November 21, 2000 ECCN: EAR99 Country of Origin: Taiwan Estimated EOL Date: Obsolete Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Telecom - SI32178-B-FMR - 1248920-SI32178-B-FMR - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Telecom - SI32178-B-FMR
1248920-SI32178-B-FMR
Interface - Interface - Telecom - SI32178-B-FMR 1248920-SI32178-B-FMR
Manufacturer: Silicon Labs Win Source Part Number: 1248920-SI32178-B-FM R Series: ProSLIC Packaging: Reel - TR Package: 42-WFQFN Exposed Pad Number of Circuits: 1 Mounting: SMD Operating Supply Voltage: 3.3V Function: Subscriber Line Interface Concept (SLIC), CODEC Interface: GCI, PCM, SPI Part Status: Obsolete(EOL) Family Name: SI32178 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.silabs.com Manufacturer Package: 42-QFN (5x7) Alternative Parts (Cross-Reference): Le9530DETCT; Le9530DETC; Le9530CETC; Introduction Date: November 21, 2000 ECCN: EAR99 Country of Origin: Taiwan Estimated EOL Date: Obsolete Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Limited

Manufacturer: Silicon Labs
Win Source Part Number: 1248920-SI32178-B-FMR
Series: ProSLIC
Packaging: Reel - TR
Package: 42-WFQFN Exposed Pad
Number of Circuits: 1
Mounting: SMD
Operating Supply Voltage: 3.3V
Function: Subscriber Line Interface Concept (SLIC), CODEC
Interface: GCI, PCM, SPI
Part Status: Obsolete(EOL)
Family Name: SI32178
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.silabs.com
Manufacturer Package: 42-QFN (5x7)
Alternative Parts (Cross-Reference): Le9530DETCT; Le9530DETC; Le9530CETC;
Introduction Date: November 21, 2000
ECCN: EAR99
Country of Origin: Taiwan
Estimated EOL Date: Obsolete
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Interfaces
Product Number 1248920-SI32178-B-FMR
Product Name Interface - Interface - Telecom - SI32178-B-FMR
Device Type Sensor Interface; Codec
Unlock Full Specs
to access all available technical data

Similar Products

 - A5940GLKTR-T - Rochester Electronics
Allegro MicroSystems Inc.
Specs
Features RoHS
Package Type SOIC; SOIC-10
View Details
Interface - Interface - Telecom - PSB21384HV1.3 - 062128-PSB21384HV1.3 - Win Source Electronics
Specs
Device Type Transceiver; Codec
Supply Voltage Other; 3.3V~ 5V
Package Type QFP; P-64-MQFP
View Details
2 suppliers
Distance and angle measurement - SSI Transmitter Interface - 750-630/000-013 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature 0 to 55 C (32 to 131 F)
View Details
Interface - CODECs - ADV7282WBCPZ-M - Lingto Electronic Limited
Specs
Technology I²C, Serial
Device Type Sensor Interface; Codec
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details