Silicon Labs Interface - Interface - Telecom - SI32178-B-FM1R SI32178-B-FM1R

Description
Manufacturer: Silicon Labs Win Source Part Number: 321406-SI32178-B-FM1 R Packaging: Reel - TR Number of Circuits: 1 Mounting: SMD (SMT) Family Name: SI32178 Categories: Integrated Circuits Status: Active Case / Package: 42-QFN (5x7) Purpose: Subscriber Line Interface Concept (SLIC), CODEC Supply Voltage - Operating: 3.3V Alternative Parts (Cross-Reference): Le9530DETC; Le9530DETCT; Le9530CETC; Le9530CETCT; Introduction Date: January 01, 2000 ECCN: EAR99 Country of Origin: Republic of Korea, Taiwan Estimated EOL Date: 2027 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Silicon Labs Win Source Part Number: 321406-SI32178-B-FM1 R Packaging: Reel - TR Number of Circuits: 1 Mounting: SMD (SMT) Family Name: SI32178 Categories: Integrated Circuits Status: Active Case / Package: 42-QFN (5x7) Purpose: Subscriber Line Interface Concept (SLIC), CODEC Supply Voltage - Operating: 3.3V Alternative Parts (Cross-Reference): Le9530DETC; Le9530DETCT; Le9530CETC; Le9530CETCT; Introduction Date: January 01, 2000 ECCN: EAR99 Country of Origin: Republic of Korea, Taiwan Estimated EOL Date: 2027 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Telecom - SI32178-B-FM1R - 321406-SI32178-B-FM1R - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Telecom - SI32178-B-FM1R
321406-SI32178-B-FM1R
Interface - Interface - Telecom - SI32178-B-FM1R 321406-SI32178-B-FM1R
Manufacturer: Silicon Labs Win Source Part Number: 321406-SI32178-B-FM1 R Packaging: Reel - TR Number of Circuits: 1 Mounting: SMD (SMT) Family Name: SI32178 Categories: Integrated Circuits Status: Active Case / Package: 42-QFN (5x7) Purpose: Subscriber Line Interface Concept (SLIC), CODEC Supply Voltage - Operating: 3.3V Alternative Parts (Cross-Reference): Le9530DETC; Le9530DETCT; Le9530CETC; Le9530CETCT; Introduction Date: January 01, 2000 ECCN: EAR99 Country of Origin: Republic of Korea, Taiwan Estimated EOL Date: 2027 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Balance

Manufacturer: Silicon Labs
Win Source Part Number: 321406-SI32178-B-FM1R
Packaging: Reel - TR
Number of Circuits: 1
Mounting: SMD (SMT)
Family Name: SI32178
Categories: Integrated Circuits
Status: Active
Case / Package: 42-QFN (5x7)
Purpose: Subscriber Line Interface Concept (SLIC), CODEC
Supply Voltage - Operating: 3.3V
Alternative Parts (Cross-Reference): Le9530DETC; Le9530DETCT; Le9530CETC; Le9530CETCT;
Introduction Date: January 01, 2000
ECCN: EAR99
Country of Origin: Republic of Korea, Taiwan
Estimated EOL Date: 2027
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Interfaces
Product Number 321406-SI32178-B-FM1R
Product Name Interface - Interface - Telecom - SI32178-B-FM1R
Device Type Sensor Interface; Codec
Unlock Full Specs
to access all available technical data

Similar Products

Controllers - ADM6996IX-AD-T-1-ND - DigiKey
Infineon Technologies AG
Specs
Technology Ethernet; Parallel
Device Type Line / Bus Controller
Supply Voltage Other; 2.8V ~ 3.465V
View Details
4 suppliers
Integrated Circuits (ICs) - Interface - Telecom - 1260807-SI32192-A-ZM2 - Win Source Electronics
Specs
Device Type Sensor Interface; Codec
Supply Voltage Other; 3.3V
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
4 suppliers
 - 54ACTQ245DM/B - Rochester Electronics
Specs
Device Type Line / Bus Driver; Transceiver
Package Type DIP; CDIP; CDIP20
View Details
3 suppliers
Line Interface ICs - 1901234 - RS Components, Ltd.
Specs
Technology RS422
Device Type Line / Bus Driver; Receiver; Transmitter; Transceiver; Driver & Receiver
Features RoHS
View Details