Silicon Labs Interface - Interface - Telecom - SI32174-C-FM1R SI32174-C-FM1R

Description
Manufacturer: Silicon Labs Win Source Part Number: 794228-SI32174-C-FM1 R Series: * Packaging: Reel package Package: 42-WFQFN Exposed Pad Mounting: SMD Categories: Integrated Circuits (ICs) Manufacturer Package: 42-QFN (5x7) Introduction Date: January 01, 2000 ECCN: EAR99 Country of Origin: Republic of Korea, Taiwan Estimated EOL Date: 2027 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Limited
Request a Quote
Description
Manufacturer: Silicon Labs Win Source Part Number: 794228-SI32174-C-FM1 R Series: * Packaging: Reel package Package: 42-WFQFN Exposed Pad Mounting: SMD Categories: Integrated Circuits (ICs) Manufacturer Package: 42-QFN (5x7) Introduction Date: January 01, 2000 ECCN: EAR99 Country of Origin: Republic of Korea, Taiwan Estimated EOL Date: 2027 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Limited
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Telecom - SI32174-C-FM1R - 794228-SI32174-C-FM1R - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Telecom - SI32174-C-FM1R
794228-SI32174-C-FM1R
Interface - Interface - Telecom - SI32174-C-FM1R 794228-SI32174-C-FM1R
Manufacturer: Silicon Labs Win Source Part Number: 794228-SI32174-C-FM1 R Series: * Packaging: Reel package Package: 42-WFQFN Exposed Pad Mounting: SMD Categories: Integrated Circuits (ICs) Manufacturer Package: 42-QFN (5x7) Introduction Date: January 01, 2000 ECCN: EAR99 Country of Origin: Republic of Korea, Taiwan Estimated EOL Date: 2027 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Limited

Manufacturer: Silicon Labs
Win Source Part Number: 794228-SI32174-C-FM1R
Series: *
Packaging: Reel package
Package: 42-WFQFN Exposed Pad
Mounting: SMD
Categories: Integrated Circuits (ICs)
Manufacturer Package: 42-QFN (5x7)
Introduction Date: January 01, 2000
ECCN: EAR99
Country of Origin: Republic of Korea, Taiwan
Estimated EOL Date: 2027
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Limited

Buy Now

Technical Specifications

  Win Source Electronics
Product Category IC Interfaces
Product Number 794228-SI32174-C-FM1R
Product Name Interface - Interface - Telecom - SI32174-C-FM1R
Unlock Full Specs
to access all available technical data

Similar Products

 - A5940GLKTR-T - Rochester Electronics
Allegro MicroSystems Inc.
Specs
Features RoHS
Package Type SOIC; SOIC-10
View Details
Controllers - 448-CY7C63801-SXC-ND - DigiKey
Infineon Technologies AG
Specs
Technology USB; SPI
Device Type Line / Bus Controller
Supply Voltage Other; 4V ~ 5.5V
View Details
3 suppliers
Interface module - 289-174/790-108 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
 - 26LS32BDC - Rochester Electronics
Specs
Technology RS422
Package Type DIP; CDIP; CDIP16
View Details
2 suppliers