Silicon Labs Interface - Interface - Telecom - SI32171-B-FM1R SI32171-B-FM1R

Description
Manufacturer: Silicon Labs Win Source Part Number: 794227-SI32171-B-FM1 R Series: ProSLIC Packaging: Reel package Operating Temperature Range: 0°C ~ 70°C Package: 42-WFQFN Exposed Pad Number of Circuits: 1 Mounting: SMD Operating Supply Voltage: 3.3V Function: Subscriber Line Interface Concept (SLIC), CODEC Interface: GCI, PCM, SPI Categories: Integrated Circuits (ICs) Manufacturer Package: 42-QFN (5x7) Introduction Date: January 01, 2000 ECCN: EAR99 Country of Origin: Republic of Korea Estimated EOL Date: 2024 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Silicon Labs Win Source Part Number: 794227-SI32171-B-FM1 R Series: ProSLIC Packaging: Reel package Operating Temperature Range: 0°C ~ 70°C Package: 42-WFQFN Exposed Pad Number of Circuits: 1 Mounting: SMD Operating Supply Voltage: 3.3V Function: Subscriber Line Interface Concept (SLIC), CODEC Interface: GCI, PCM, SPI Categories: Integrated Circuits (ICs) Manufacturer Package: 42-QFN (5x7) Introduction Date: January 01, 2000 ECCN: EAR99 Country of Origin: Republic of Korea Estimated EOL Date: 2024 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Telecom - SI32171-B-FM1R - 794227-SI32171-B-FM1R - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Telecom - SI32171-B-FM1R
794227-SI32171-B-FM1R
Interface - Interface - Telecom - SI32171-B-FM1R 794227-SI32171-B-FM1R
Manufacturer: Silicon Labs Win Source Part Number: 794227-SI32171-B-FM1 R Series: ProSLIC Packaging: Reel package Operating Temperature Range: 0°C ~ 70°C Package: 42-WFQFN Exposed Pad Number of Circuits: 1 Mounting: SMD Operating Supply Voltage: 3.3V Function: Subscriber Line Interface Concept (SLIC), CODEC Interface: GCI, PCM, SPI Categories: Integrated Circuits (ICs) Manufacturer Package: 42-QFN (5x7) Introduction Date: January 01, 2000 ECCN: EAR99 Country of Origin: Republic of Korea Estimated EOL Date: 2024 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Limited

Manufacturer: Silicon Labs
Win Source Part Number: 794227-SI32171-B-FM1R
Series: ProSLIC
Packaging: Reel package
Operating Temperature Range: 0°C ~ 70°C
Package: 42-WFQFN Exposed Pad
Number of Circuits: 1
Mounting: SMD
Operating Supply Voltage: 3.3V
Function: Subscriber Line Interface Concept (SLIC), CODEC
Interface: GCI, PCM, SPI
Categories: Integrated Circuits (ICs)
Manufacturer Package: 42-QFN (5x7)
Introduction Date: January 01, 2000
ECCN: EAR99
Country of Origin: Republic of Korea
Estimated EOL Date: 2024
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Interfaces
Product Number 794227-SI32171-B-FM1R
Product Name Interface - Interface - Telecom - SI32171-B-FM1R
Device Type Sensor Interface; Codec
Unlock Full Specs
to access all available technical data

Similar Products

Type 38.21 - Timed interface modules - EMR & SSR - 382100480060 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details
Sensor and Detector Interfaces - A5350CA-ND - DigiKey
Specs
Device Type Sensor Interface
Operating Temperature -10 to 60 C (14 to 140 F)
Package Type DIP; "16-DIP (0.300"", 7.62mm)"
View Details
7 suppliers
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers - 74LV4053PW-Q100J - Shenzhen Shengyu Electronics Technology Limited
Specs
Device Type Sensor Interface
Operating Temperature -40 to 125 C (-40 to 257 F)
Package Type 16-TSSOP (0.173\", 4.40mm Width)
View Details