Manufacturer: Silicon Labs
Win Source Part Number: 037183-SI3216-FT
Packaging: Tube/Rail
Number of Circuits: 1
Mounting: SMD (SMT)
Power (Watts): 700mW
Includes: Audio Tone Generation, BORSCHT Functions, FSK Generation, Ringing and Battery Voltage Generation
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 70°C
Case / Package: 38-TSSOP
Purpose: Subscriber Line Interface Concept (SLIC), CODEC
Supply Voltage - Operating: 3.13 V to 5.25 V
Operating Supply Current: 88mA
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Limited
IC TELECOM INTERFACE 38TSSOP Product overview: SI3216-FT from Silicon Labs is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Telecom. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 702-SI3216-FT can be used for catalog matching and distributor lookup.
IC TELECOM INTERFACE 38TSSOP
Telecom IC Subscriber Line Interface Concept (SLIC), CODEC 38-TSSOP
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | 037183-SI3216-FT | 702-SI3216-FT | SI3216-FT | SI3216-FT |
| Product Name | Interface - Interface - Telecom - SI3216-FT | Interface Transceiver IC | Integrated Circuits (ICs) - Interface - Telecom | Telecom |
| Device Type | Sensor Interface; Codec | Transceiver | Sensor Interface | |
| Supply Voltage | Other; 3.13 V ~ 5.25 V | Other | Other; 3.13V ~ 5.25V | |
| Operating Temperature | 0 to 70 C (32 to 158 F) | 0 C (32 F) | 0 to 70 C (32 to 158 F) | |
| Package Type | SOP; SSOP; TSSOP; 38-TSSOP | TFSOP | SSOP; TSSOP | SOP; 38-TFSOP (0.173\", 4.40mm Width) |