Silicon Labs Interface - Interface - Telecom - SI3216-C-FTR SI3216-C-FTR

Description
Manufacturer: Silicon Labs Win Source Part Number: 121855-SI3216-C-FTR Packaging: Reel - TR Number of Circuits: 1 Mounting: SMD (SMT) Power (Watts): 700mW Includes: Audio Tone Generation, BORSCHT Functions, FSK Generation, Ringing and Battery Voltage Generation Categories: Integrated Circuits Status: Not For New Designs Temperature Range - Operating: 0°C to 70°C Case / Package: 38-TSSOP Purpose: Subscriber Line Interface Concept (SLIC), CODEC Supply Voltage - Operating: 3.13 V to 5.25 V Operating Supply Current: 88mA Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Balance
Request a Quote
Description
Manufacturer: Silicon Labs Win Source Part Number: 121855-SI3216-C-FTR Packaging: Reel - TR Number of Circuits: 1 Mounting: SMD (SMT) Power (Watts): 700mW Includes: Audio Tone Generation, BORSCHT Functions, FSK Generation, Ringing and Battery Voltage Generation Categories: Integrated Circuits Status: Not For New Designs Temperature Range - Operating: 0°C to 70°C Case / Package: 38-TSSOP Purpose: Subscriber Line Interface Concept (SLIC), CODEC Supply Voltage - Operating: 3.13 V to 5.25 V Operating Supply Current: 88mA Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Balance
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Telecom - SI3216-C-FTR - 121855-SI3216-C-FTR - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Telecom - SI3216-C-FTR
121855-SI3216-C-FTR
Interface - Interface - Telecom - SI3216-C-FTR 121855-SI3216-C-FTR
Manufacturer: Silicon Labs Win Source Part Number: 121855-SI3216-C-FTR Packaging: Reel - TR Number of Circuits: 1 Mounting: SMD (SMT) Power (Watts): 700mW Includes: Audio Tone Generation, BORSCHT Functions, FSK Generation, Ringing and Battery Voltage Generation Categories: Integrated Circuits Status: Not For New Designs Temperature Range - Operating: 0°C to 70°C Case / Package: 38-TSSOP Purpose: Subscriber Line Interface Concept (SLIC), CODEC Supply Voltage - Operating: 3.13 V to 5.25 V Operating Supply Current: 88mA Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Balance

Manufacturer: Silicon Labs
Win Source Part Number: 121855-SI3216-C-FTR
Packaging: Reel - TR
Number of Circuits: 1
Mounting: SMD (SMT)
Power (Watts): 700mW
Includes: Audio Tone Generation, BORSCHT Functions, FSK Generation, Ringing and Battery Voltage Generation
Categories: Integrated Circuits
Status: Not For New Designs
Temperature Range - Operating: 0°C to 70°C
Case / Package: 38-TSSOP
Purpose: Subscriber Line Interface Concept (SLIC), CODEC
Supply Voltage - Operating: 3.13 V to 5.25 V
Operating Supply Current: 88mA
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Balance

Buy Now

Technical Specifications

  Win Source Electronics
Product Category IC Interfaces
Product Number 121855-SI3216-C-FTR
Product Name Interface - Interface - Telecom - SI3216-C-FTR
Device Type Sensor Interface; Codec
Unlock Full Specs
to access all available technical data

Similar Products

Type 38.21 - Timed interface modules - EMR & SSR - 382100240060 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details
Integrated Circuits (ICs) - Interface - Telecom - PEB3264HV14XP - Acme Chip Technology Co., Limited
Specs
Device Type Sensor Interface
View Details
 - 29C10AJC - Rochester Electronics
Rochester Electronics
Specs
Package Type PLCC; PLCC
View Details
Interface module - 289-508 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -20 to 55 C (-4 to 131 F)
View Details