Silicon Labs Interface - Interface - Telecom - SI3216-C-FT SI3216-C-FT

Description
Manufacturer: Silicon Labs Win Source Part Number: 812834-SI3216-C-FT Packaging: Tube Mounting Style: SMD Number of Circuits: 1 Power (Watts): 700mW Function: Subscriber Line Interface Concept (SLIC), CODEC Interface: GCI, PCM, SPI Current - Supply: 88mA Includes: Audio Tone Generation, BORSCHT Functions, FSK Generation, Ringing and Battery Voltage Generation Supplier Device Package: 38-TSSOP Temperature Range - Operating: 0°C ~ 70°C Manufacturer Package: 38-TFSOP Popularity: Low Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 50 MSL Level: 1 (Unlimited) Supply Voltage (V): 3.13V ~ 5.25V Part Number Series: SI3216
Request a Quote
Description
Manufacturer: Silicon Labs Win Source Part Number: 812834-SI3216-C-FT Packaging: Tube Mounting Style: SMD Number of Circuits: 1 Power (Watts): 700mW Function: Subscriber Line Interface Concept (SLIC), CODEC Interface: GCI, PCM, SPI Current - Supply: 88mA Includes: Audio Tone Generation, BORSCHT Functions, FSK Generation, Ringing and Battery Voltage Generation Supplier Device Package: 38-TSSOP Temperature Range - Operating: 0°C ~ 70°C Manufacturer Package: 38-TFSOP Popularity: Low Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 50 MSL Level: 1 (Unlimited) Supply Voltage (V): 3.13V ~ 5.25V Part Number Series: SI3216
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Telecom - SI3216-C-FT - 812834-SI3216-C-FT - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Telecom - SI3216-C-FT
812834-SI3216-C-FT
Interface - Interface - Telecom - SI3216-C-FT 812834-SI3216-C-FT
Manufacturer: Silicon Labs Win Source Part Number: 812834-SI3216-C-FT Packaging: Tube Mounting Style: SMD Number of Circuits: 1 Power (Watts): 700mW Function: Subscriber Line Interface Concept (SLIC), CODEC Interface: GCI, PCM, SPI Current - Supply: 88mA Includes: Audio Tone Generation, BORSCHT Functions, FSK Generation, Ringing and Battery Voltage Generation Supplier Device Package: 38-TSSOP Temperature Range - Operating: 0°C ~ 70°C Manufacturer Package: 38-TFSOP Popularity: Low Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 50 MSL Level: 1 (Unlimited) Supply Voltage (V): 3.13V ~ 5.25V Part Number Series: SI3216

Manufacturer: Silicon Labs
Win Source Part Number: 812834-SI3216-C-FT
Packaging: Tube
Mounting Style: SMD
Number of Circuits: 1
Power (Watts): 700mW
Function: Subscriber Line Interface Concept (SLIC), CODEC
Interface: GCI, PCM, SPI
Current - Supply: 88mA
Includes: Audio Tone Generation, BORSCHT Functions, FSK Generation, Ringing and Battery Voltage Generation
Supplier Device Package: 38-TSSOP
Temperature Range - Operating: 0°C ~ 70°C
Manufacturer Package: 38-TFSOP
Popularity: Low
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 50
MSL Level: 1 (Unlimited)
Supply Voltage (V): 3.13V ~ 5.25V
Part Number Series: SI3216

Buy Now

Technical Specifications

  Win Source Electronics
Product Category IC Interfaces
Product Number 812834-SI3216-C-FT
Product Name Interface - Interface - Telecom - SI3216-C-FT
Device Type Sensor Interface; Codec
Unlock Full Specs
to access all available technical data

Similar Products

Line Interface ICs - 1907361 - RS Components, Ltd.
Specs
Technology RS232
Device Type Line / Bus Driver; Transceiver; Converter, Driver, Line Driver
Features RoHS; ESD Protected
View Details
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers - CD74HC4053M - Shenzhen Shengyu Electronics Technology Limited
Specs
Device Type Sensor Interface
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type 16-SOIC (0.154\", 3.90mm Width)
View Details
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - 74HC4051D-Q100,118 - 908229-74HC4051D-Q100,118 - Win Source Electronics
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Package Type 16-SO
View Details
3 suppliers
Telecom - SI3205-B-GSR - Quarktwin Technology Ltd.
Skyworks Solutions, Inc.
Specs
Technology SPI; GCI, PCM, SPI
Features RoHS
Supply Voltage Other; 3.3V
View Details