Silicon Labs Interface - Interface - Telecom - SI3216-C-FMR SI3216-C-FMR

Description
Manufacturer: Silicon Labs Win Source Part Number: 064431-SI3216-C-FMR Packaging: Reel - TR Number of Circuits: 1 Mounting: SMD (SMT) Power (Watts): 700mW Includes: Audio Tone Generation, BORSCHT Functions, FSK Generation, Ringing and Battery Voltage Generation Categories: Integrated Circuits Status: Not For New Designs Temperature Range - Operating: 0°C to 70°C Case / Package: 38-QFN (5x7) Purpose: Subscriber Line Interface Concept (SLIC), CODEC Supply Voltage - Operating: 3.13 V to 5.25 V Operating Supply Current: 88mA Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Balance
Request a Quote
Description
Manufacturer: Silicon Labs Win Source Part Number: 064431-SI3216-C-FMR Packaging: Reel - TR Number of Circuits: 1 Mounting: SMD (SMT) Power (Watts): 700mW Includes: Audio Tone Generation, BORSCHT Functions, FSK Generation, Ringing and Battery Voltage Generation Categories: Integrated Circuits Status: Not For New Designs Temperature Range - Operating: 0°C to 70°C Case / Package: 38-QFN (5x7) Purpose: Subscriber Line Interface Concept (SLIC), CODEC Supply Voltage - Operating: 3.13 V to 5.25 V Operating Supply Current: 88mA Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Balance
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Telecom - SI3216-C-FMR - 064431-SI3216-C-FMR - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Telecom - SI3216-C-FMR
064431-SI3216-C-FMR
Interface - Interface - Telecom - SI3216-C-FMR 064431-SI3216-C-FMR
Manufacturer: Silicon Labs Win Source Part Number: 064431-SI3216-C-FMR Packaging: Reel - TR Number of Circuits: 1 Mounting: SMD (SMT) Power (Watts): 700mW Includes: Audio Tone Generation, BORSCHT Functions, FSK Generation, Ringing and Battery Voltage Generation Categories: Integrated Circuits Status: Not For New Designs Temperature Range - Operating: 0°C to 70°C Case / Package: 38-QFN (5x7) Purpose: Subscriber Line Interface Concept (SLIC), CODEC Supply Voltage - Operating: 3.13 V to 5.25 V Operating Supply Current: 88mA Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Balance

Manufacturer: Silicon Labs
Win Source Part Number: 064431-SI3216-C-FMR
Packaging: Reel - TR
Number of Circuits: 1
Mounting: SMD (SMT)
Power (Watts): 700mW
Includes: Audio Tone Generation, BORSCHT Functions, FSK Generation, Ringing and Battery Voltage Generation
Categories: Integrated Circuits
Status: Not For New Designs
Temperature Range - Operating: 0°C to 70°C
Case / Package: 38-QFN (5x7)
Purpose: Subscriber Line Interface Concept (SLIC), CODEC
Supply Voltage - Operating: 3.13 V to 5.25 V
Operating Supply Current: 88mA
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Balance

Buy Now

Technical Specifications

  Win Source Electronics
Product Category IC Interfaces
Product Number 064431-SI3216-C-FMR
Product Name Interface - Interface - Telecom - SI3216-C-FMR
Device Type Sensor Interface; Codec
Unlock Full Specs
to access all available technical data

Similar Products

DIP Interface Transceiver IC - 752-A5367CA - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Features RoHS
Operating Temperature -10 C (14 F)
View Details
7 suppliers
Human Machine Interface (HMI) - 762-4102 - Quarktwin Technology Ltd.
Specs
Device Type Storage Interface
Features RoHS
Supply Voltage Other; 24VDC
View Details
RF Front End (LNA + PA) - 2312-QPF4206TR13-5KTR-ND - DigiKey
Specs
Device Type Front End
Package Type 16-QFN Exposed Pad
Pins 16 #
View Details
Interface - Interface - Controllers - ADM6992CX-AB-T-1 - 767946-ADM6992CX-AB-T-1 - Win Source Electronics
Specs
Supply Voltage Other; 3.135 V ~ 3.465 V
Operating Temperature 0 to 115 C (32 to 239 F)
View Details
3 suppliers