Silicon Labs Interface - Interface - Telecom - SI3216-C-FM SI3216-C-FM

Description
Manufacturer: Silicon Labs Win Source Part Number: 809350-SI3216-C-FM Packaging: Tube Mounting Style: SMD Number of Circuits: 1 Power (Watts): 700mW Function: Subscriber Line Interface Concept (SLIC), CODEC Interface: GCI, PCM, SPI Current - Supply: 88mA Includes: Audio Tone Generation, BORSCHT Functions, FSK Generation, Ringing and Battery Voltage Generation Supplier Device Package: 38-QFN (5x7) Temperature Range - Operating: 0°C ~ 70°C Manufacturer Package: 38-VFQFN Exposed Pad Popularity: Medium Fake Threat In the Open Market: 83 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 364 MSL Level: 1 (Unlimited) Supply Voltage (V): 3.13V ~ 5.25V Part Number Series: SI3216
Request a Quote
Description
Manufacturer: Silicon Labs Win Source Part Number: 809350-SI3216-C-FM Packaging: Tube Mounting Style: SMD Number of Circuits: 1 Power (Watts): 700mW Function: Subscriber Line Interface Concept (SLIC), CODEC Interface: GCI, PCM, SPI Current - Supply: 88mA Includes: Audio Tone Generation, BORSCHT Functions, FSK Generation, Ringing and Battery Voltage Generation Supplier Device Package: 38-QFN (5x7) Temperature Range - Operating: 0°C ~ 70°C Manufacturer Package: 38-VFQFN Exposed Pad Popularity: Medium Fake Threat In the Open Market: 83 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 364 MSL Level: 1 (Unlimited) Supply Voltage (V): 3.13V ~ 5.25V Part Number Series: SI3216
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Telecom - SI3216-C-FM - 809350-SI3216-C-FM - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Telecom - SI3216-C-FM
809350-SI3216-C-FM
Interface - Interface - Telecom - SI3216-C-FM 809350-SI3216-C-FM
Manufacturer: Silicon Labs Win Source Part Number: 809350-SI3216-C-FM Packaging: Tube Mounting Style: SMD Number of Circuits: 1 Power (Watts): 700mW Function: Subscriber Line Interface Concept (SLIC), CODEC Interface: GCI, PCM, SPI Current - Supply: 88mA Includes: Audio Tone Generation, BORSCHT Functions, FSK Generation, Ringing and Battery Voltage Generation Supplier Device Package: 38-QFN (5x7) Temperature Range - Operating: 0°C ~ 70°C Manufacturer Package: 38-VFQFN Exposed Pad Popularity: Medium Fake Threat In the Open Market: 83 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 364 MSL Level: 1 (Unlimited) Supply Voltage (V): 3.13V ~ 5.25V Part Number Series: SI3216

Manufacturer: Silicon Labs
Win Source Part Number: 809350-SI3216-C-FM
Packaging: Tube
Mounting Style: SMD
Number of Circuits: 1
Power (Watts): 700mW
Function: Subscriber Line Interface Concept (SLIC), CODEC
Interface: GCI, PCM, SPI
Current - Supply: 88mA
Includes: Audio Tone Generation, BORSCHT Functions, FSK Generation, Ringing and Battery Voltage Generation
Supplier Device Package: 38-QFN (5x7)
Temperature Range - Operating: 0°C ~ 70°C
Manufacturer Package: 38-VFQFN Exposed Pad
Popularity: Medium
Fake Threat In the Open Market: 83 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 364
MSL Level: 1 (Unlimited)
Supply Voltage (V): 3.13V ~ 5.25V
Part Number Series: SI3216

Buy Now

Technical Specifications

  Win Source Electronics
Product Category IC Interfaces
Product Number 809350-SI3216-C-FM
Product Name Interface - Interface - Telecom - SI3216-C-FM
Device Type Sensor Interface; Codec
Unlock Full Specs
to access all available technical data

Similar Products

Line Interface ICs - 1923258 - RS Components, Ltd.
Specs
Device Type Line / Bus Driver; Transceiver; Converter, Driver, Line Driver
Features RoHS
# of Tx 4 #
View Details
Interface Transceiver IC - 710-AM26C31IDB - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Features RoHS
Supply Voltage Other; 4.5V ~ 5.5V
View Details
3 suppliers
Universal Bus Functions - 74ALVT16601DGG,118 - Quarktwin Technology Ltd.
Specs
Device Type Line / Bus Controller
Features RoHS
Supply Voltage 3V; 3.6V; Other; 2.3V ~ 2.7V, 3V ~ 3.6V
View Details