Silicon Labs Interface - Interface - Telecom - SI3215M-KT SI3215M-KT

Description
Manufacturer: Silicon Labs Win Source Part Number: 064430-SI3215M-KT Packaging: Tube/Rail Number of Circuits: 1 Mounting: SMD (SMT) Power (Watts): 700mW Includes: Audio Tone Generation, BORSCHT Functions, FSK Generation, Voice Loopback Test Modes Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C Case / Package: 38-TSSOP Purpose: Subscriber Line Interface Concept (SLIC), CODEC Supply Voltage - Operating: 3.13 V to 5.25 V Operating Supply Current: 88mA Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Limited
Request a Quote
Description
Manufacturer: Silicon Labs Win Source Part Number: 064430-SI3215M-KT Packaging: Tube/Rail Number of Circuits: 1 Mounting: SMD (SMT) Power (Watts): 700mW Includes: Audio Tone Generation, BORSCHT Functions, FSK Generation, Voice Loopback Test Modes Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C Case / Package: 38-TSSOP Purpose: Subscriber Line Interface Concept (SLIC), CODEC Supply Voltage - Operating: 3.13 V to 5.25 V Operating Supply Current: 88mA Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Limited
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Telecom - SI3215M-KT - 064430-SI3215M-KT - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Telecom - SI3215M-KT
064430-SI3215M-KT
Interface - Interface - Telecom - SI3215M-KT 064430-SI3215M-KT
Manufacturer: Silicon Labs Win Source Part Number: 064430-SI3215M-KT Packaging: Tube/Rail Number of Circuits: 1 Mounting: SMD (SMT) Power (Watts): 700mW Includes: Audio Tone Generation, BORSCHT Functions, FSK Generation, Voice Loopback Test Modes Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C Case / Package: 38-TSSOP Purpose: Subscriber Line Interface Concept (SLIC), CODEC Supply Voltage - Operating: 3.13 V to 5.25 V Operating Supply Current: 88mA Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Limited

Manufacturer: Silicon Labs
Win Source Part Number: 064430-SI3215M-KT
Packaging: Tube/Rail
Number of Circuits: 1
Mounting: SMD (SMT)
Power (Watts): 700mW
Includes: Audio Tone Generation, BORSCHT Functions, FSK Generation, Voice Loopback Test Modes
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 70°C
Case / Package: 38-TSSOP
Purpose: Subscriber Line Interface Concept (SLIC), CODEC
Supply Voltage - Operating: 3.13 V to 5.25 V
Operating Supply Current: 88mA
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Limited

Buy Now
Interface Transceiver IC - 702-SI3215M-KT - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Interface Transceiver IC
702-SI3215M-KT
Interface Transceiver IC 702-SI3215M-KT
IC TELECOM INTERFACE 38TSSOP Product overview: SI3215M-KT from Silicon Labs is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Telecom. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 702-SI3215M-KT can be used for catalog matching and distributor lookup.

IC TELECOM INTERFACE 38TSSOP Product overview: SI3215M-KT from Silicon Labs is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Telecom. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 702-SI3215M-KT can be used for catalog matching and distributor lookup.

Supplier's Site
Telecom - SI3215M-KT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Telecom
SI3215M-KT
Telecom SI3215M-KT
Telecom IC Subscriber Line Interface Concept (SLIC), CODEC 38-TSSOP

Telecom IC Subscriber Line Interface Concept (SLIC), CODEC 38-TSSOP

Buy Now

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd.
Product Category IC Interfaces IC Interfaces IC Interfaces
Product Number 064430-SI3215M-KT 702-SI3215M-KT SI3215M-KT
Product Name Interface - Interface - Telecom - SI3215M-KT Interface Transceiver IC Telecom
Device Type Sensor Interface; Codec Transceiver
Supply Voltage Other; 3.13 V ~ 5.25 V Other; 3.13V ~ 5.25V
Operating Temperature 0 to 70 C (32 to 158 F) 0 C (32 F) 0 to 70 C (32 to 158 F)
Package Type SOP; SSOP; TSSOP; 38-TSSOP TFSOP SOP; 38-TFSOP (0.173\", 4.40mm Width)
Unlock Full Specs
to access all available technical data

Similar Products

Integrated Circuits (ICs) - Interface - Controllers - ADM6992KX-AB-T-1-INF - Acme Chip Technology Co., Limited
Specs
Device Type Sensor Interface; CardBus Controller
View Details
2 suppliers
Hex inverting Schmitt trigger - 74AHC14BQ-Q100/GX - Nexperia B.V.
Specs
Features RoHS
Supply Voltage Other; +7.0
Package Type SOT762-1 SOT762-1
View Details
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers - 100114DC - Shenzhen Shengyu Electronics Technology Limited
Specs
Device Type Receiver; Sensor Interface
Supply Voltage Other
Operating Temperature 0 to 85 C (32 to 185 F)
View Details
Integrated Circuits (ICs) - Interface - Telecom - 1260853-SI3050-E1-GMR - Win Source Electronics
Specs
Device Type Sensor Interface
Supply Voltage Other; 3V ~ 3.6V
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
4 suppliers